BlockMaster Electronics, Inc. Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics OTB-388-03P-C

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6796 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics
12P6796
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics 12P6796
TERMINAL BLOCK, BARRIER, 3 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6796
Product Name Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics
North American 8 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CSMXX0A1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers