Block USA, Inc. Sinusoidal Filter SFB 400/23,5

Description
Rated voltage 3 x 400 Vac Rated current 4 - 440 A For motor rated output 1.5 - 250 kW For clock frequencies of 4 to 8 kHz Rated frequency from 0 to 150 Hz Insulation class H Maximum ambient temperature 40 °C Degree of protection IP 00 Output filter with capacitor for frequency converters complying with DIN EN 61558-2-20, IEC 61558-2-20, UL 508, CSA 22.2 No. 14-9195 Sinusoidal filter for the suppression of differential mode interference.
Datasheet
Description
Rated voltage 3 x 400 Vac Rated current 4 - 440 A For motor rated output 1.5 - 250 kW For clock frequencies of 4 to 8 kHz Rated frequency from 0 to 150 Hz Insulation class H Maximum ambient temperature 40 °C Degree of protection IP 00 Output filter with capacitor for frequency converters complying with DIN EN 61558-2-20, IEC 61558-2-20, UL 508, CSA 22.2 No. 14-9195 Sinusoidal filter for the suppression of differential mode interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sinusoidal Filter - SFB 400/23,5 - Block USA, Inc.
Elgin, IL, USA
Sinusoidal Filter
SFB 400/23,5
Sinusoidal Filter SFB 400/23,5
Rated voltage 3 x 400 Vac Rated current 4 - 440 A For motor rated output 1.5 - 250 kW For clock frequencies of 4 to 8 kHz Rated frequency from 0 to 150 Hz Insulation class H Maximum ambient temperature 40 °C Degree of protection IP 00 Output filter with capacitor for frequency converters complying with DIN EN 61558-2-20, IEC 61558-2-20, UL 508, CSA 22.2 No. 14-9195 Sinusoidal filter for the suppression of differential mode interference.
  • Rated voltage 3 x 400 Vac
  • Rated current 4 - 440 A
  • For motor rated output 1.5 - 250 kW
  • For clock frequencies of 4 to 8 kHz
  • Rated frequency from 0 to 150 Hz
  • Insulation class H
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • Output filter with capacitor for frequency converters complying with
    DIN EN 61558-2-20, IEC 61558-2-20, UL 508, CSA 22.2 No. 14-9195

  • Sinusoidal filter for the suppression of differential mode interference.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Harmonic Filters
Product Number SFB 400/23,5
Product Name Sinusoidal Filter
Signal Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® AP Passive Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 to 7.5 %
View Details
DPM™ Digital Power Manager™ - 3ACDPM150-480-1 - Mesta Electronics, Inc.
Specs
Filter Type Active
Signal Type Three Phase
Standard Compliance IEEE519
View Details
LC - LCL Filter -  - Schaffner EMC Inc.
Schaffner EMC Inc.
Specs
Signal Type Single Phase; Three Phase
Standard Compliance ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
Input Voltage 36 kV
View Details
Sinusoidal Filter - SFB 400/32 - Block USA, Inc.
Specs
Signal Type Three Phase
Frequency 50Hz
Features UL Listing Mark
View Details