Black Box 11-Outlet 1U 20A Rack Power Strip w/ Surge Suppression SP217A-R2

Description
Provide power and protection directly to your rackmounted equipment with our 20-Amp vertically-mounted Power Strip. Features eleven 20-Amp outlets. It’s compact size makes it an easy fit for most cabinets.
Datasheet
Description
Provide power and protection directly to your rackmounted equipment with our 20-Amp vertically-mounted Power Strip. Features eleven 20-Amp outlets. It’s compact size makes it an easy fit for most cabinets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
11-Outlet 1U 20A Rack Power Strip w/ Surge Suppression - SP217A-R2 - Black Box
Lawrence, PA, USA
11-Outlet 1U 20A Rack Power Strip w/ Surge Suppression
SP217A-R2
11-Outlet 1U 20A Rack Power Strip w/ Surge Suppression SP217A-R2
Provide power and protection directly to your rackmounted equipment with our 20-Amp vertically-mounted Power Strip. Features eleven 20-Amp outlets. It’s compact size makes it an easy fit for most cabinets.

Provide power and protection directly to your rackmounted equipment with our 20-Amp vertically-mounted Power Strip. Features eleven 20-Amp outlets. It’s compact size makes it an easy fit for most cabinets.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Power Strips
Product Number SP217A-R2
Product Name 11-Outlet 1U 20A Rack Power Strip w/ Surge Suppression
Voltage 115V
Frequency 60Hz
Number of Outlets 11
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 374216 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
PDUs and Outlet Strips - 1582H6C1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
19
Specs
Voltage 115V
Frequency 60Hz
Unit Type Rack Style
View Details
2 suppliers