Provide power and protection directly to your rackmounted equipment with our 20-amp vertical mounted Power Strip. It features ten 20-amp outlets, and its compact size makes it an easy fit for most cabinets.
Vertical Power Strip w/ Surge Protection 5-20R 10-Outlet 15ft Cord
| Black Box | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Strips | Power Strips |
| Product Number | SP216A-R2 | 97M1100 |
| Product Name | 1U 20-Amp Horizontal Circuit-Protected Power Strip, 9-Outlets | Vertical Power Strip W/ Surge Protection 5-20R 10-Outlet 15Ft Cord Black Box |
| Voltage | 115V | |
| Frequency | 60Hz | |
| Number of Outlets | 10 |