Black Box 19" (6) Front Outlet Rackmount Switchable Power Strip PS189A-R2

Description
Keep rack neat: Plug all rackmounted components into central location. Easy to attach to rails in standard 19" rack. Features pilot light/switch & designed w/front-access outlets spaced 3" apart to hold multiple AC transformers.
Datasheet
Description
Keep rack neat: Plug all rackmounted components into central location. Easy to attach to rails in standard 19" rack. Features pilot light/switch & designed w/front-access outlets spaced 3" apart to hold multiple AC transformers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Lawrence, PA, USA
19" (6) Front Outlet Rackmount Switchable Power Strip
PS189A-R2
19" (6) Front Outlet Rackmount Switchable Power Strip PS189A-R2
Keep rack neat: Plug all rackmounted components into central location. Easy to attach to rails in standard 19" rack. Features pilot light/switch & designed w/front-access outlets spaced 3" apart to hold multiple AC transformers.

Keep rack neat: Plug all rackmounted components into central location. Easy to attach to rails in standard 19" rack. Features pilot light/switch & designed w/front-access outlets spaced 3" apart to hold multiple AC transformers.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Power Strips
Product Number PS189A-R2
Product Name 19" (6) Front Outlet Rackmount Switchable Power Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H15A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 6963648 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
19
Specs
Voltage 115V
Frequency 60Hz
Unit Type Rack Style
View Details
2 suppliers