Black Box 8-Outlet 15-15R Vertical Power Strip 15A 15Ft 5-15P Cord Black Box PS182A-R2

Description
8-OUTLET 15-15R VERTICAL POWER STRIP 15A 15FT 5-15P CORD
Description
8-OUTLET 15-15R VERTICAL POWER STRIP 15A 15FT 5-15P CORD

Suppliers

Company
Product
Description
Supplier Links
8-Outlet 15-15R Vertical Power Strip 15A 15Ft 5-15P Cord Black Box - 97M1029 - Newark, An Avnet Company
Chicago, IL, United States
8-Outlet 15-15R Vertical Power Strip 15A 15Ft 5-15P Cord Black Box
97M1029
8-Outlet 15-15R Vertical Power Strip 15A 15Ft 5-15P Cord Black Box 97M1029
8-OUTLET 15-15R VERTICAL POWER STRIP 15A 15FT 5-15P CORD

8-OUTLET 15-15R VERTICAL POWER STRIP 15A 15FT 5-15P CORD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 97M1029
Product Name 8-Outlet 15-15R Vertical Power Strip 15A 15Ft 5-15P Cord Black Box
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 3744422 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 5
Outlets Type f - german schuko
View Details
19
Specs
Voltage 115V
Frequency 60Hz
Unit Type Rack Style
View Details
2 suppliers