Black Box 48-Port 2U CAT6A Staggered Feed-Through Patch Panel Shielded C6AFP70S-48

Description
Shielded couplers also minimize ANEXT. Use in high-speed 10-Gigabit Ethernet networks. Rated to 500 MHz. Constructed of cold-rolled steel. Includes two rear cable management bars. Use in standard 19" racks.
Datasheet
Description
Shielded couplers also minimize ANEXT. Use in high-speed 10-Gigabit Ethernet networks. Rated to 500 MHz. Constructed of cold-rolled steel. Includes two rear cable management bars. Use in standard 19" racks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48-Port 2U CAT6A Staggered Feed-Through Patch Panel Shielded - C6AFP70S-48 - Black Box
Lawrence, PA, USA
48-Port 2U CAT6A Staggered Feed-Through Patch Panel Shielded
C6AFP70S-48
48-Port 2U CAT6A Staggered Feed-Through Patch Panel Shielded C6AFP70S-48
Shielded couplers also minimize ANEXT. Use in high-speed 10-Gigabit Ethernet networks. Rated to 500 MHz. Constructed of cold-rolled steel. Includes two rear cable management bars. Use in standard 19" racks.

Shielded couplers also minimize ANEXT. Use in high-speed 10-Gigabit Ethernet networks. Rated to 500 MHz. Constructed of cold-rolled steel. Includes two rear cable management bars. Use in standard 19" racks.

Supplier's Site
Patch Panel, Shld, Cat6A, 48 Port, 2U; Connector Type Black Box - 18X1161 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Shld, Cat6A, 48 Port, 2U; Connector Type Black Box
18X1161
Patch Panel, Shld, Cat6A, 48 Port, 2U; Connector Type Black Box 18X1161
PATCH PANEL, SHLD, CAT6A, 48 PORT, 2U; Connector Type:Patch Panel; No. of Ports:48Ports; LAN Category:Cat6a; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, SHLD, CAT6A, 48 PORT, 2U; Connector Type:Patch Panel; No. of Ports:48Ports; LAN Category:Cat6a; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number C6AFP70S-48 18X1161
Product Name 48-Port 2U CAT6A Staggered Feed-Through Patch Panel Shielded Patch Panel, Shld, Cat6A, 48 Port, 2U; Connector Type Black Box
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
1RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details