Bio-Rad Laboratories, Inc. Bio-Scale MT2 Column 751-0081

Description
Pkg of 1, 7 x 52 mm, high-resolution chromatography column, 1.9-2.3 ml, 1,000 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.
Description
Pkg of 1, 7 x 52 mm, high-resolution chromatography column, 1.9-2.3 ml, 1,000 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.

Suppliers

Company
Product
Description
Supplier Links
Bio-Scale MT2 Column - 751-0081 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Scale MT2 Column
751-0081
Bio-Scale MT2 Column 751-0081
Pkg of 1, 7 x 52 mm, high-resolution chromatography column, 1.9-2.3 ml, 1,000 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system. For more information, refer to bulletin 1970, which can be found under the Documents tab.

Pkg of 1, 7 x 52 mm, high-resolution chromatography column, 1.9-2.3 ml, 1,000 psi


Bio-Scale MT empty columns can be packed with the support of your choice. These columns provide high resolution in most chromatography applications. Bio-Scale MT columns allow precise sample application and provide the low dead volume required for high-resolution separations. The four column sizes (2, 5, 10, and 20 ml) allow easy scale-up of separation and purification protocols. The optimized design allows easy packing, bed height adjustment, sample application, and equilibration. Bio-Scale MT columns are convenient for use with BioLogic systems or any medium- or high-pressure chromatography system.

For more information, refer to bulletin 1970, which can be found under the Documents tab.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 751-0081
Product Name Bio-Scale MT2 Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 7 µm 4.1 x 150 mm - 79529 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9301-05QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 3 mm (0.1181 inch)
View Details
Poly-Prep Columns AG 1-X8 - 731-6212 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details