Bio-Rad Laboratories, Inc. Flow Adaptor Maintenance Kit 738-0025

Description
Maintenance kit for 1.5 cm Econo-Column flow adaptor, includes cam mechanism, 10 bed supports and 5 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.
Description
Maintenance kit for 1.5 cm Econo-Column flow adaptor, includes cam mechanism, 10 bed supports and 5 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.

Suppliers

Company
Product
Description
Supplier Links
Flow Adaptor Maintenance Kit - 738-0025 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Flow Adaptor Maintenance Kit
738-0025
Flow Adaptor Maintenance Kit 738-0025
Maintenance kit for 1.5 cm Econo-Column flow adaptor, includes cam mechanism, 10 bed supports and 5 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.

Maintenance kit for 1.5 cm Econo-Column flow adaptor, includes cam mechanism, 10 bed supports and 5 O-rings

Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 738-0025
Product Name Flow Adaptor Maintenance Kit
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.6 x 150 mm PEEK - 79423 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
10mm Bio-Safe™ Column - 5050IP-08046-0075-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 3 cm (1.18 inch)
View Details
Econo-Column Chromatography Columns - 737-2532 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3 cm (1.18 inch)
View Details