Bio-Rad Laboratories, Inc. Flow Adaptor Maintenance Kit 738-0022

Description
Maintenance kit for 5.0 cm Econo-Column flow adaptor, includes 2 bed supports and 2 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.
Description
Maintenance kit for 5.0 cm Econo-Column flow adaptor, includes 2 bed supports and 2 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.

Suppliers

Company
Product
Description
Supplier Links
Flow Adaptor Maintenance Kit - 738-0022 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Flow Adaptor Maintenance Kit
738-0022
Flow Adaptor Maintenance Kit 738-0022
Maintenance kit for 5.0 cm Econo-Column flow adaptor, includes 2 bed supports and 2 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.

Maintenance kit for 5.0 cm Econo-Column flow adaptor, includes 2 bed supports and 2 O-rings

Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or 1.5 cm ID Econo-Column chromatography columns. To make a constant-pressure reservoir, close the reservoir top with a stopper that contains a piece of glass tubing extending into the reservoir. The removable upper cap has a male Luer-Lok fitting.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 738-0022
Product Name Flow Adaptor Maintenance Kit
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110 7 µm 4.1 x 250 mm - 79734 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 10mm ID x 1/2
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
Econo-Column Chromatography Column - 737-5011 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details