Hamilton Company PRP-X400 7 µm 4.6 x 250 mm PEEK 79387

Description
The PRP-X400 column provides a fast separation for glyphosate and its metabolites. The exchange capacity of the PRP-X400 is greater than that of the PRP-X200, leading to characteristics better suited for the separation of glyphosate. It also performs well in other separations, such as inositol and sugar alcohols. The column does not have to be heated to 65°C and operates well at room temperature, so a column heater is not necessary for this method. PRP-X400 columns do not require the use of methanol in the mobile phase, and they cost much less than other glyphosate columns.
Request a Quote
Description
The PRP-X400 column provides a fast separation for glyphosate and its metabolites. The exchange capacity of the PRP-X400 is greater than that of the PRP-X200, leading to characteristics better suited for the separation of glyphosate. It also performs well in other separations, such as inositol and sugar alcohols. The column does not have to be heated to 65°C and operates well at room temperature, so a column heater is not necessary for this method. PRP-X400 columns do not require the use of methanol in the mobile phase, and they cost much less than other glyphosate columns.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X400 7 µm 4.6 x 250 mm PEEK - 79387 - Hamilton Company
Reno, NV, United States
PRP-X400 7 µm 4.6 x 250 mm PEEK
79387
PRP-X400 7 µm 4.6 x 250 mm PEEK 79387
The PRP-X400 column provides a fast separation for glyphosate and its metabolites. The exchange capacity of the PRP-X400 is greater than that of the PRP-X200, leading to characteristics better suited for the separation of glyphosate. It also performs well in other separations, such as inositol and sugar alcohols. The column does not have to be heated to 65°C and operates well at room temperature, so a column heater is not necessary for this method. PRP-X400 columns do not require the use of methanol in the mobile phase, and they cost much less than other glyphosate columns.

The PRP-X400 column provides a fast separation for glyphosate and its metabolites. The exchange capacity of the PRP-X400 is greater than that of the PRP-X200, leading to characteristics better suited for the separation of glyphosate. It also performs well in other separations, such as inositol and sugar alcohols. The column does not have to be heated to 65°C and operates well at room temperature, so a column heater is not necessary for this method. PRP-X400 columns do not require the use of methanol in the mobile phase, and they cost much less than other glyphosate columns.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79387
Product Name PRP-X400 7 µm 4.6 x 250 mm PEEK
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
Packing Diameter 7 µm (0.2756 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 5 µm 4.6 x 250 mm - 79869 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-X200 Replacement Cartridges (5/pk) - 79449 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-C18, 5 µm, 100 Å, 2.1 x 150 mm PEEK - 79680 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-3 12-20 µm 21.2 x 100 mm - 79186 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details