Bio-Rad Laboratories, Inc. Bio-Scale Mini CHT Type II Cartridge 732-4332

Description
Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type II Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type I or Type II having a particle size of 40 µm: Type I — sintered at 400°C; has a high protein binding capacity (>25 mg of lysozyme/g) and higher capacity for acidic proteins Type II — sintered at 700°C; has a lower protein binding capacity (>12.5 mg of lysozyme/g) and gives better resolution of nucleic acids and of proteins that elute early. Type II has very low affinity for albumin, so it is often more suitable than Type I for purification of many species and classes of immunoglobulins Bio-Scale Mini cartridges have a double-wall cartridge design* that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts. Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems. * U.S.patent 7,208,087.
Description
Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type II Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type I or Type II having a particle size of 40 µm: Type I — sintered at 400°C; has a high protein binding capacity (>25 mg of lysozyme/g) and higher capacity for acidic proteins Type II — sintered at 700°C; has a lower protein binding capacity (>12.5 mg of lysozyme/g) and gives better resolution of nucleic acids and of proteins that elute early. Type II has very low affinity for albumin, so it is often more suitable than Type I for purification of many species and classes of immunoglobulins Bio-Scale Mini cartridges have a double-wall cartridge design* that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts. Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems. * U.S.patent 7,208,087.

Suppliers

Company
Product
Description
Supplier Links
Bio-Scale Mini CHT Type II Cartridge - 732-4332 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Bio-Scale Mini CHT Type II Cartridge
732-4332
Bio-Scale Mini CHT Type II Cartridge 732-4332
Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type II Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type I or Type II having a particle size of 40 µm: Type I — sintered at 400°C; has a high protein binding capacity (>25 mg of lysozyme/g) and higher capacity for acidic proteins Type II — sintered at 700°C; has a lower protein binding capacity (>12.5 mg of lysozyme/g) and gives better resolution of nucleic acids and of proteins that elute early. Type II has very low affinity for albumin, so it is often more suitable than Type I for purification of many species and classes of immunoglobulins Bio-Scale Mini cartridges have a double-wall cartridge design* that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts. Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems. * U.S.patent 7,208,087.

Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type II

Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type I or Type II having a particle size of 40 µm:

  • Type I — sintered at 400°C; has a high protein binding capacity (>25 mg of lysozyme/g) and higher capacity for acidic proteins
  • Type II — sintered at 700°C; has a lower protein binding capacity (>12.5 mg of lysozyme/g) and gives better resolution of nucleic acids and of proteins that elute early. Type II has very low affinity for albumin, so it is often more suitable than Type I for purification of many species and classes of immunoglobulins

Bio-Scale Mini cartridges have a double-wall cartridge design* that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts. Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems.

* U.S.patent 7,208,087.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 732-4332
Product Name Bio-Scale Mini CHT Type II Cartridge
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 10 µm 4.6 x 150 mm PEEK - 79382 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
SCX HPLC Column, 5um, 300A, 4.6x250mm - SCX-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Econo-Column Chromatography Columns - 737-2576 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details