Bio-Rad Laboratories, Inc. Econo-Pac Chromatography Columns 732-1010

Description
Pkg of 50, 1.5 x 12 cm, polypropylene columns, 14 cm, 20 ml bed volume, empty, includes upper bed supports, end caps, tip closures Econo-Pac columns are 14 cm high, 1.5 x 12 cm polypropylene columns that may be fitted with a flow adaptor or used for gravity-flow chromatography. When used for open column work, a special upper bed support prevents the bed from running dry. Bed volumes from 1 to 20 ml are acceptable. These columns can be autoclaved and will retain fine particles.
Description
Pkg of 50, 1.5 x 12 cm, polypropylene columns, 14 cm, 20 ml bed volume, empty, includes upper bed supports, end caps, tip closures Econo-Pac columns are 14 cm high, 1.5 x 12 cm polypropylene columns that may be fitted with a flow adaptor or used for gravity-flow chromatography. When used for open column work, a special upper bed support prevents the bed from running dry. Bed volumes from 1 to 20 ml are acceptable. These columns can be autoclaved and will retain fine particles.

Suppliers

Company
Product
Description
Supplier Links
Econo-Pac Chromatography Columns - 732-1010 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Econo-Pac Chromatography Columns
732-1010
Econo-Pac Chromatography Columns 732-1010
Pkg of 50, 1.5 x 12 cm, polypropylene columns, 14 cm, 20 ml bed volume, empty, includes upper bed supports, end caps, tip closures Econo-Pac columns are 14 cm high, 1.5 x 12 cm polypropylene columns that may be fitted with a flow adaptor or used for gravity-flow chromatography. When used for open column work, a special upper bed support prevents the bed from running dry. Bed volumes from 1 to 20 ml are acceptable. These columns can be autoclaved and will retain fine particles.

Pkg of 50, 1.5 x 12 cm, polypropylene columns, 14 cm, 20 ml bed volume, empty, includes upper bed supports, end caps, tip closures

Econo-Pac columns are 14 cm high, 1.5 x 12 cm polypropylene columns that may be fitted with a flow adaptor or used for gravity-flow chromatography. When used for open column work, a special upper bed support prevents the bed from running dry. Bed volumes from 1 to 20 ml are acceptable. These columns can be autoclaved and will retain fine particles.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 732-1010
Product Name Econo-Pac Chromatography Columns
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 5 µm 4.6 x 150 mm - 79868 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 3.2mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 12.5 cm (4.92 inch)
View Details
Econo-Column Chromatography Columns - 737-4716 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details