Bio-Rad Laboratories, Inc. Poly-Prep Columns 50W-X8 731-6213

Description
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 100-200 mesh, 106-250 particle size, hydrogen form, includes 10 ml reservoir  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.
Description
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 100-200 mesh, 106-250 particle size, hydrogen form, includes 10 ml reservoir  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.

Suppliers

Company
Product
Description
Supplier Links
Poly-Prep Columns 50W-X8 - 731-6213 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Poly-Prep Columns 50W-X8
731-6213
Poly-Prep Columns 50W-X8 731-6213
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 100-200 mesh, 106-250 particle size, hydrogen form, includes 10 ml reservoir  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.

Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 100-200 mesh, 106-250 particle size, hydrogen form, includes 10 ml reservoir


Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 731-6213
Product Name Poly-Prep Columns 50W-X8
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110 Replacement Cartridges (5/pk) - 79728 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Bio-Scale Mini CHT Type I Cartridges - 732-4324 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
Construction Material polymer
Inner Diameter 5.6 mm (0.2205 inch)
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
LC Column Tubes 9.4mm ID x 1/2
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details