Bio-Rad Laboratories, Inc. UNO Q12 Column 720-0005

Description
Pkg of 1, 15 x 68 mm, 12 ml, prepacked monolith ion exchange column, 180 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. UNO Q columns are for strong anion exchange. Choose from the following UNO columns: UNO glass columns â provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns â provide a simple bed replacement as an alternative to purchasing a new column; three column sizes are available UNO polishing PEEK columns â provides a late-stage purification tool used to obtain the highest resolution and recovery from small sample loads. The column allows you to purify and concentrate dilute samples in one step * U.S. patent 6,423,666.
Description
Pkg of 1, 15 x 68 mm, 12 ml, prepacked monolith ion exchange column, 180 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. UNO Q columns are for strong anion exchange. Choose from the following UNO columns: UNO glass columns â provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns â provide a simple bed replacement as an alternative to purchasing a new column; three column sizes are available UNO polishing PEEK columns â provides a late-stage purification tool used to obtain the highest resolution and recovery from small sample loads. The column allows you to purify and concentrate dilute samples in one step * U.S. patent 6,423,666.

Suppliers

Company
Product
Description
Supplier Links
UNO Q12 Column - 720-0005 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
UNO Q12 Column
720-0005
UNO Q12 Column 720-0005
Pkg of 1, 15 x 68 mm, 12 ml, prepacked monolith ion exchange column, 180 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups. UNO Q columns are for strong anion exchange. Choose from the following UNO columns: UNO glass columns â provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols UNO replacement columns â provide a simple bed replacement as an alternative to purchasing a new column; three column sizes are available UNO polishing PEEK columns â provides a late-stage purification tool used to obtain the highest resolution and recovery from small sample loads. The column allows you to purify and concentrate dilute samples in one step * U.S. patent 6,423,666.

Pkg of 1, 15 x 68 mm, 12 ml, prepacked monolith ion exchange column, 180 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi

UNO monolith ion exchange columns contain a patented* continuous-bed matrix allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are polymerized directly in the column and aggregate into a dense homogeneous network of nodules. The resulting rigid matrix contains interconnecting channels large enough to allow fast hydrodynamic flow at low backpressures. The continuous-bed matrix yields a column with exceptional resolution, speed, capacity, and value for the separation of biomolecules. The homogeneous, nonporous continuous-bed matrix allows extremely fast mass transfer of proteins and eluent to the ionic functional groups.

UNO Q columns are for strong anion exchange. Choose from the following UNO columns:

  • UNO glass columns â provide high-resolution separation of biomolecules. The transparent glass tube allows easy bed inspection and column troubleshooting. Three column sizes provide flexibility for purification protocols
  • UNO replacement columns â provide a simple bed replacement as an alternative to purchasing a new column; three column sizes are available
  • UNO polishing PEEK columns â provides a late-stage purification tool used to obtain the highest resolution and recovery from small sample loads. The column allows you to purify and concentrate dilute samples in one step

* U.S. patent 6,423,666.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 720-0005
Product Name UNO Q12 Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, Analytical Guard Column Starter Kit (1 holder, 2 cartridges), PEEK - 79687 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
LC/MS Column - 5045IV-05046-002-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
Econo-Column Chromatography Columns - 737-0512 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details