Bio-Rad Laboratories, Inc. Poly-Prep Columns AG 50W-X8 731-6214

Description
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 200-400 mesh, 63-150 particle size, hydrogen form, includes 10 ml reservoir  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.
Description
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 200-400 mesh, 63-150 particle size, hydrogen form, includes 10 ml reservoir  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.

Suppliers

Company
Product
Description
Supplier Links
Poly-Prep Columns AG 50W-X8 - 731-6214 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Poly-Prep Columns AG 50W-X8
731-6214
Poly-Prep Columns AG 50W-X8 731-6214
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 200-400 mesh, 63-150 particle size, hydrogen form, includes 10 ml reservoir  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.

Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 200-400 mesh, 63-150 particle size, hydrogen form, includes 10 ml reservoir


Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated 0.8 x 4 cm columns are constructed of polypropylene. Each column holds a standard bed volume of 2 ml AG® ion exchange resin and includes an integral 10 ml reservoir. A Poly-Prep stack cap, which allows connection to pumps, reservoirs, or columns in series, is also available.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 731-6214
Product Name Poly-Prep Columns AG 50W-X8
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 21.5 x 75 mm - 79154 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
RP2 HPLC Column, 5um, 100A, 4.6x250mm, 2% carbon load - MEB2-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Econo-Column Chromatography Columns - 737-4731 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41607-92 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details