Biamp Systems, Ltd. Fixed Audio DSP TesiraFORTÉ AVB CI

Description
The TesiraFORTÉ AVB CI is a digital audio server with 12 analog inputs — each with Acoustic Echo Cancellation (AEC) technology, 8 analog outputs, and up to 8 channels of configurable USB audio. TesiraFORTÉ AVB CI utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira servers, expanders, endpoints, and controllers. 128 x 128 channels of AVB 12 mic/line level inputs with AEC, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The TesiraFORTÉ AVB CI is a digital audio server with 12 analog inputs — each with Acoustic Echo Cancellation (AEC) technology, 8 analog outputs, and up to 8 channels of configurable USB audio. TesiraFORTÉ AVB CI utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira servers, expanders, endpoints, and controllers. 128 x 128 channels of AVB 12 mic/line level inputs with AEC, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Audio DSP - TesiraFORTÉ AVB CI - Biamp Systems, Ltd.
Beaverton, OR, United States
Fixed Audio DSP
TesiraFORTÉ AVB CI
Fixed Audio DSP TesiraFORTÉ AVB CI
The TesiraFORTÉ AVB CI is a digital audio server with 12 analog inputs — each with Acoustic Echo Cancellation (AEC) technology, 8 analog outputs, and up to 8 channels of configurable USB audio. TesiraFORTÉ AVB CI utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira servers, expanders, endpoints, and controllers. 128 x 128 channels of AVB 12 mic/line level inputs with AEC, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The TesiraFORTÉ AVB CI is a digital audio server with 12 analog inputs — each with Acoustic Echo Cancellation (AEC) technology, 8 analog outputs, and up to 8 channels of configurable USB audio. TesiraFORTÉ AVB CI utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira servers, expanders, endpoints, and controllers.

  • 128 x 128 channels of AVB
  • 12 mic/line level inputs with AEC, 8 mic/line level outputs
  • Gigabit Ethernet port
  • RS-232 serial port
  • 4-pin GPIO
  • 2-line OLED display with capacitive-touch navigation
  • Rack mountable (1RU)
  • System configuration and control via Ethernet
  • Internal universal power supply
  • Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Digital Audio Systems
Product Number TesiraFORTÉ AVB CI
Product Name Fixed Audio DSP
Unlock Full Specs
to access all available technical data

Similar Products

300MB CommCenter® Digital Message Centers - 300MB-6SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
 - T115 Tuner - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
300VSC-1 SelecTone® Command Units - 300VSC-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details