Biamp Systems, Ltd. Fixed Audio DSP TesiraFORTÉ AVB AI

Description
The TesiraFORTÉ AVB AI is a digital audio server with 12 analog inputs and 8 analog outputs, and up to 8 channels of configurable USB audio. TesiraFORTÉ AVB AI utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira servers, expanders, endpoints, and controllers. 128 x 128 channels of AVB 12 mic/line level inputs, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Description
The TesiraFORTÉ AVB AI is a digital audio server with 12 analog inputs and 8 analog outputs, and up to 8 channels of configurable USB audio. TesiraFORTÉ AVB AI utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira servers, expanders, endpoints, and controllers. 128 x 128 channels of AVB 12 mic/line level inputs, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Datasheet Summary
Powered by GS/AI

TesiraFORTvâ AVB AI is a fixed I/O digital signal processor designed for small to medium-sized audio environments, featuring 12 analog inputs and 8 analog outputs, along with up to 8 channels of configurable USB audio. It supports AVB/TSN digital audio networking, allowing for integration with other Tesira devices. The unit includes a Gigabit Ethernet port for system configuration and control, an RS-232 serial port, and 4-pin GPIO for logic signal interfacing. The device is equipped with a 2-line OLED display for easy navigation and monitoring. It offers extensive audio processing capabilities, including signal routing, mixing, equalization, filtering, dynamics, and delay, all configurable through Tesira software. The TesiraFORTvâ AVB AI is rack mountable (1RU) and complies with CE, UL, and RoHS standards, making it suitable for professional audio applications. It is backed by a five-year warranty from Biamp Systems.

Datasheet Summary
Powered by GS/AI

TesiraFORTvâ AVB AI is a fixed I/O digital signal processor designed for small to medium-sized audio environments, featuring 12 analog inputs and 8 analog outputs, along with up to 8 channels of configurable USB audio. It supports AVB/TSN digital audio networking, allowing for integration with other Tesira devices. The unit includes a Gigabit Ethernet port for system configuration and control, an RS-232 serial port, and 4-pin GPIO for logic signal interfacing. The device is equipped with a 2-line OLED display for easy navigation and monitoring. It offers extensive audio processing capabilities, including signal routing, mixing, equalization, filtering, dynamics, and delay, all configurable through Tesira software. The TesiraFORTvâ AVB AI is rack mountable (1RU) and complies with CE, UL, and RoHS standards, making it suitable for professional audio applications. It is backed by a five-year warranty from Biamp Systems.

Suppliers

Company
Product
Description
Supplier Links
Fixed Audio DSP - TesiraFORTÉ AVB AI - Biamp Systems, Ltd.
Beaverton, OR, United States
Fixed Audio DSP
TesiraFORTÉ AVB AI
Fixed Audio DSP TesiraFORTÉ AVB AI
The TesiraFORTÉ AVB AI is a digital audio server with 12 analog inputs and 8 analog outputs, and up to 8 channels of configurable USB audio. TesiraFORTÉ AVB AI utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira servers, expanders, endpoints, and controllers. 128 x 128 channels of AVB 12 mic/line level inputs, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The TesiraFORTÉ AVB AI is a digital audio server with 12 analog inputs and 8 analog outputs, and up to 8 channels of configurable USB audio. TesiraFORTÉ AVB AI utilizes AVB/TSN digital audio networking, and can be used as a standalone device or combined with other TesiraFORTÉ AVB devices and Tesira servers, expanders, endpoints, and controllers.

  • 128 x 128 channels of AVB
  • 12 mic/line level inputs, 8 mic/line level outputs
  • Gigabit Ethernet port
  • RS-232 serial port
  • 4-pin GPIO
  • 2-line OLED display with capacitive-touch navigation
  • Rack mountable (1RU)
  • System configuration and control via Ethernet
  • Internal universal power supply
  • Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Digital Audio Systems
Product Number TesiraFORTÉ AVB AI
Product Name Fixed Audio DSP
Unlock Full Specs
to access all available technical data

Similar Products

300MB CommCenter® Digital Message Centers - 300MB-1SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
 - T115 Tuner - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
300MB CommCenter® Digital Message Centers - 300MB-2SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details