Federal Signal Corporation - Industrial Signaling and Systems 300MB CommCenter® Digital Message Centers 300MB-3SD

Description
Multi-voltage design accepts 24VDC, 120VAC or 240VAC High-quality, non-volatile playback Stores up to six voice messages, melodies, tones and signals Tones must be determined prior to order. To listen to the available tones, click the "listen to this signal" button on the product webpage. Custom tones are available for an extra fee. Messages can be up to 30 seconds in length (180 second total capacity) Expandable and prioritized Type 1 enclosure UL and cUL Features CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures. Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity. CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations. The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.
Request a Quote Datasheet
Description
Multi-voltage design accepts 24VDC, 120VAC or 240VAC High-quality, non-volatile playback Stores up to six voice messages, melodies, tones and signals Tones must be determined prior to order. To listen to the available tones, click the "listen to this signal" button on the product webpage. Custom tones are available for an extra fee. Messages can be up to 30 seconds in length (180 second total capacity) Expandable and prioritized Type 1 enclosure UL and cUL Features CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures. Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity. CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations. The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MB CommCenter® Digital Message Centers - 300MB-3SD - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300MB CommCenter® Digital Message Centers
300MB-3SD
300MB CommCenter® Digital Message Centers 300MB-3SD
Multi-voltage design accepts 24VDC, 120VAC or 240VAC High-quality, non-volatile playback Stores up to six voice messages, melodies, tones and signals Tones must be determined prior to order. To listen to the available tones, click the "listen to this signal" button on the product webpage. Custom tones are available for an extra fee. Messages can be up to 30 seconds in length (180 second total capacity) Expandable and prioritized Type 1 enclosure UL and cUL Features CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures. Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity. CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations. The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.
  • Multi-voltage design accepts 24VDC, 120VAC or 240VAC
  • High-quality, non-volatile playback
  • Stores up to six voice messages, melodies, tones and signals
  • Tones must be determined prior to order. To listen to the available tones, click the "listen to this signal" button on the product webpage. Custom tones are available for an extra fee.
  • Messages can be up to 30 seconds in length (180 second total capacity)
  • Expandable and prioritized
  • Type 1 enclosure
  • UL and cUL

Features

CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures.

Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity.

CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations.

The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Digital Audio Systems
Product Number 300MB-3SD
Product Name 300MB CommCenter® Digital Message Centers
Unlock Full Specs
to access all available technical data

Similar Products

300VSC-1 SelecTone® Command Units - 300VSC-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
300MB CommCenter® Digital Message Centers - 300MB-SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
300SCW-1 SelecTone® Wall Mounted Command Units - 300SCW-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
300MB CommCenter® Digital Message Centers - 300MB-2SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details