Biamp Systems, Ltd. Commercial Audio Power Amplifiers REVAMP4240T

Description
REVAMP4240T is a professional 4-channel digital power amplifier with 4 x 240-watt output power @ 100 volt, but the unit is also bridgeable to 2 x 480 watts @ 100 volt. The unit incorporates a high efficiency SMPS power supply and outputs with efficient Class D output topology. REVAMP4240T is the ideal amplifier for applications with 4 zones in mono, 2 zones in stereo or even bridged dual mono or bridged stereo systems. This amplifier contains an intelligent variable speed cooling fan that only will be activated in case of emergency. In order to match each input to its respective source the input sensitivity can be adapted to your needs. The input stage also features a built-in 250 Hz HP-filter to optimize the system for use on horn speakers.
Datasheet
Description
REVAMP4240T is a professional 4-channel digital power amplifier with 4 x 240-watt output power @ 100 volt, but the unit is also bridgeable to 2 x 480 watts @ 100 volt. The unit incorporates a high efficiency SMPS power supply and outputs with efficient Class D output topology. REVAMP4240T is the ideal amplifier for applications with 4 zones in mono, 2 zones in stereo or even bridged dual mono or bridged stereo systems. This amplifier contains an intelligent variable speed cooling fan that only will be activated in case of emergency. In order to match each input to its respective source the input sensitivity can be adapted to your needs. The input stage also features a built-in 250 Hz HP-filter to optimize the system for use on horn speakers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - REVAMP4240T - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
REVAMP4240T
Commercial Audio Power Amplifiers REVAMP4240T
REVAMP4240T is a professional 4-channel digital power amplifier with 4 x 240-watt output power @ 100 volt, but the unit is also bridgeable to 2 x 480 watts @ 100 volt. The unit incorporates a high efficiency SMPS power supply and outputs with efficient Class D output topology. REVAMP4240T is the ideal amplifier for applications with 4 zones in mono, 2 zones in stereo or even bridged dual mono or bridged stereo systems. This amplifier contains an intelligent variable speed cooling fan that only will be activated in case of emergency. In order to match each input to its respective source the input sensitivity can be adapted to your needs. The input stage also features a built-in 250 Hz HP-filter to optimize the system for use on horn speakers.

REVAMP4240T is a professional 4-channel digital power amplifier with 4 x 240-watt output power @ 100 volt, but the unit is also bridgeable to 2 x 480 watts @ 100 volt. The unit incorporates a high efficiency SMPS power supply and outputs with efficient Class D output topology.

REVAMP4240T is the ideal amplifier for applications with 4 zones in mono, 2 zones in stereo or even bridged dual mono or bridged stereo systems. This amplifier contains an intelligent variable speed cooling fan that only will be activated in case of emergency.

In order to match each input to its respective source the input sensitivity can be adapted to your needs. The input stage also features a built-in 250 Hz HP-filter to optimize the system for use on horn speakers.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number REVAMP4240T
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Amplifiers - Tesira AMP-4350R - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 350 watts
Number of Channels 4 #
View Details
1/2
PCB Piezotronics, Inc.
Specs
Type Preamplifier
View Details