Biamp Systems, Ltd. Commercial Audio Power Amplifiers REVAMP2120T

Description
Immaculate sound performance, extremely reliable, maintenance-free -- this is how we would describe our latest REVAMP2120T. This 2-channel digital power amplifier provides 2 x 120 watts output power @ 100 volts or @ 4 ohms, that can easily be bridged into a powerful 240 watts @ 100 volts or 8-ohm single amplifier. The REVAMP2120T is a convection cooled class-D amplifier without built-in fans which ensures that the amplifier is noiseless and dust-free. The ergonomic and efficient 1U design has a galvanic separated toroidal output transformer built in to avert external influences & disturbances. During the configuration of the input gain the rear clip LED indicator can be used for a fast and easy installation. The multiple inputs and link connectors make the REVAMP2120T a versatile and installer-friendly amplifier superior to any other in the fixed install market.
Datasheet
Description
Immaculate sound performance, extremely reliable, maintenance-free -- this is how we would describe our latest REVAMP2120T. This 2-channel digital power amplifier provides 2 x 120 watts output power @ 100 volts or @ 4 ohms, that can easily be bridged into a powerful 240 watts @ 100 volts or 8-ohm single amplifier. The REVAMP2120T is a convection cooled class-D amplifier without built-in fans which ensures that the amplifier is noiseless and dust-free. The ergonomic and efficient 1U design has a galvanic separated toroidal output transformer built in to avert external influences & disturbances. During the configuration of the input gain the rear clip LED indicator can be used for a fast and easy installation. The multiple inputs and link connectors make the REVAMP2120T a versatile and installer-friendly amplifier superior to any other in the fixed install market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - REVAMP2120T - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
REVAMP2120T
Commercial Audio Power Amplifiers REVAMP2120T
Immaculate sound performance, extremely reliable, maintenance-free -- this is how we would describe our latest REVAMP2120T. This 2-channel digital power amplifier provides 2 x 120 watts output power @ 100 volts or @ 4 ohms, that can easily be bridged into a powerful 240 watts @ 100 volts or 8-ohm single amplifier. The REVAMP2120T is a convection cooled class-D amplifier without built-in fans which ensures that the amplifier is noiseless and dust-free. The ergonomic and efficient 1U design has a galvanic separated toroidal output transformer built in to avert external influences & disturbances. During the configuration of the input gain the rear clip LED indicator can be used for a fast and easy installation. The multiple inputs and link connectors make the REVAMP2120T a versatile and installer-friendly amplifier superior to any other in the fixed install market.

Immaculate sound performance, extremely reliable, maintenance-free -- this is how we would describe our latest REVAMP2120T. This 2-channel digital power amplifier provides 2 x 120 watts output power @ 100 volts or @ 4 ohms, that can easily be bridged into a powerful 240 watts @ 100 volts or 8-ohm single amplifier. The REVAMP2120T is a convection cooled class-D amplifier without built-in fans which ensures that the amplifier is noiseless and dust-free. The ergonomic and efficient 1U design has a galvanic separated toroidal output transformer built in to avert external influences & disturbances. During the configuration of the input gain the rear clip LED indicator can be used for a fast and easy installation. The multiple inputs and link connectors make the REVAMP2120T a versatile and installer-friendly amplifier superior to any other in the fixed install market.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number REVAMP2120T
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - PA2240BP - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
Number of Channels 2 #
View Details