Biamp Systems, Ltd. Amplifiers AMP-A460H

Description
The AMP-A460H is a four channel amplifier delivering 60 watts per channel in a sleek, compact design. It is a half-rack, D-class amplifier that operates in near silence with no need for internal cooling fans. It ships with a rack mounting kit for a single unit installation or mounting two units side-by-side. Four channel amplifier; 60W per channel Bridgeable channels D-Class amplifier topology Three manual switches provide constant voltage operation, bridging channels, and a high-pass filter option Supports both 70V and 100V Constant Voltage Systems LED indicators for each output channel Rack mountable; includes mounting kit No additional software needed CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The AMP-A460H is a four channel amplifier delivering 60 watts per channel in a sleek, compact design. It is a half-rack, D-class amplifier that operates in near silence with no need for internal cooling fans. It ships with a rack mounting kit for a single unit installation or mounting two units side-by-side. Four channel amplifier; 60W per channel Bridgeable channels D-Class amplifier topology Three manual switches provide constant voltage operation, bridging channels, and a high-pass filter option Supports both 70V and 100V Constant Voltage Systems LED indicators for each output channel Rack mountable; includes mounting kit No additional software needed CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifiers - AMP-A460H - Biamp Systems, Ltd.
Beaverton, OR, United States
Amplifiers
AMP-A460H
Amplifiers AMP-A460H
The AMP-A460H is a four channel amplifier delivering 60 watts per channel in a sleek, compact design. It is a half-rack, D-class amplifier that operates in near silence with no need for internal cooling fans. It ships with a rack mounting kit for a single unit installation or mounting two units side-by-side. Four channel amplifier; 60W per channel Bridgeable channels D-Class amplifier topology Three manual switches provide constant voltage operation, bridging channels, and a high-pass filter option Supports both 70V and 100V Constant Voltage Systems LED indicators for each output channel Rack mountable; includes mounting kit No additional software needed CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The AMP-A460H is a four channel amplifier delivering 60 watts per channel in a sleek, compact design. It is a half-rack, D-class amplifier that operates in near silence with no need for internal cooling fans. It ships with a rack mounting kit for a single unit installation or mounting two units side-by-side.

  • Four channel amplifier; 60W per channel
  • Bridgeable channels
  • D-Class amplifier topology
  • Three manual switches provide constant voltage operation, bridging channels, and a high-pass filter option
  • Supports both 70V and 100V Constant Voltage Systems
  • LED indicators for each output channel
  • Rack mountable; includes mounting kit
  • No additional software needed
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number AMP-A460H
Product Name Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Headphone Amplifier Designed for 0.93V Low Voltage Operation - BU7150NUV - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 12 dB
Continuous Power 0.0140 watts
View Details
2 suppliers
Monoblock Class D Subwoofer Amplifier, 1000 W x 1 @ 1.5-4 Ω - 1000/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details