BEXKOM Electronics Co., Ltd. Circular Metal Push Pull Outdoor Connector IP68 U Series

Description
F/A/U series connectors are the earliest developed and most widely used metal waterproof products in the waterproof series. It has complete size and complete number of cores from 2 ~32 . Customers are especially interested in its small size and fast delivery time. and the average delivery time is within 2~4 weeks. They has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. The cable diameter is from 2mm to 10.5mm, and black and silver shells are available. At the same time, it can pass at least 96 hours of salt spray corrosion test and various vibration test, acceleration test, etc., can fully meet the requirements of military industry. This product can be used underwater for a short time (2 meters underwater for 48 hours), and the waterproof level reaches IP68. Blind mating is possible. There are different termination methods such as plate connection, welding, and angle. Small and exquisite appearance, widely used in military industry, precision instruments, precision measurement, small handheld equipment, individual combat systems, military radio, military power, mobile test equipment and other industries.
Request a Quote
Description
F/A/U series connectors are the earliest developed and most widely used metal waterproof products in the waterproof series. It has complete size and complete number of cores from 2 ~32 . Customers are especially interested in its small size and fast delivery time. and the average delivery time is within 2~4 weeks. They has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. The cable diameter is from 2mm to 10.5mm, and black and silver shells are available. At the same time, it can pass at least 96 hours of salt spray corrosion test and various vibration test, acceleration test, etc., can fully meet the requirements of military industry. This product can be used underwater for a short time (2 meters underwater for 48 hours), and the waterproof level reaches IP68. Blind mating is possible. There are different termination methods such as plate connection, welding, and angle. Small and exquisite appearance, widely used in military industry, precision instruments, precision measurement, small handheld equipment, individual combat systems, military radio, military power, mobile test equipment and other industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Metal Push Pull Outdoor Connector IP68 - U Series - BEXKOM Electronics Co., Ltd.
Guangdong, China
Circular Metal Push Pull Outdoor Connector IP68
U Series
Circular Metal Push Pull Outdoor Connector IP68 U Series
F/A/U series connectors are the earliest developed and most widely used metal waterproof products in the waterproof series. It has complete size and complete number of cores from 2 ~32 . Customers are especially interested in its small size and fast delivery time. and the average delivery time is within 2~4 weeks. They has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. The cable diameter is from 2mm to 10.5mm, and black and silver shells are available. At the same time, it can pass at least 96 hours of salt spray corrosion test and various vibration test, acceleration test, etc., can fully meet the requirements of military industry. This product can be used underwater for a short time (2 meters underwater for 48 hours), and the waterproof level reaches IP68. Blind mating is possible. There are different termination methods such as plate connection, welding, and angle. Small and exquisite appearance, widely used in military industry, precision instruments, precision measurement, small handheld equipment, individual combat systems, military radio, military power, mobile test equipment and other industries.

F/A/U series connectors are the earliest developed and most widely used metal waterproof products in the waterproof series. It has complete size and complete number of cores from 2 ~32 . Customers are especially interested in its small size and fast delivery time. and the average delivery time is within 2~4 weeks. They has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. The cable diameter is from 2mm to 10.5mm, and black and silver shells are available. At the same time, it can pass at least 96 hours of salt spray corrosion test and various vibration test, acceleration test, etc., can fully meet the requirements of military industry. This product can be used underwater for a short time (2 meters underwater for 48 hours), and the waterproof level reaches IP68. Blind mating is possible. There are different termination methods such as plate connection, welding, and angle. Small and exquisite appearance, widely used in military industry, precision instruments, precision measurement, small handheld equipment, individual combat systems, military radio, military power, mobile test equipment and other industries.

Supplier's Site

Technical Specifications

  BEXKOM Electronics Co., Ltd.
Product Category Electrical Connectors
Product Number U Series
Product Name Circular Metal Push Pull Outdoor Connector IP68
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Solder/PCB
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

Circular connector / metal push pull EMC shielding outdoor / IP68 waterproof - F Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
New energy industry connector - New Energy Series - BEXKOM Electronics Co., Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination Solder/PCB/Crimp
Coupling Push/Pull
View Details
M5/M8/M9/M12/M15/M16/M20/M23/GX Series Metal and Plastic Connector - M Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Circular Metal Push Pull Outdoor Connector IP68 - A Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details