Beswick Engineering Co., Inc. 1/4 Inch OD Tube to 10-32 Thread, Tee Fitting PTCST-14

Description
Adjustable position push-to-connect tee fitting, from 10-32 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote
Description
Adjustable position push-to-connect tee fitting, from 10-32 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch OD Tube to 10-32 Thread, Tee Fitting - PTCST-14 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4 Inch OD Tube to 10-32 Thread, Tee Fitting
PTCST-14
1/4 Inch OD Tube to 10-32 Thread, Tee Fitting PTCST-14
Adjustable position push-to-connect tee fitting, from 10-32 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Adjustable position push-to-connect tee fitting, from 10-32 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number PTCST-14
Product Name 1/4 Inch OD Tube to 10-32 Thread, Tee Fitting
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union Cross - MHC-4 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
1/4 Inch O.D. Tube, Tee Union - PTCUT-14 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
View Details
M5 Thread to 1/8 Inch O.D. Tubing, Straight Compression - M5CB-1018 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Screw Type Quick Disconnect, External Half - QDC_Screw_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
View Details