Beswick Engineering Co., Inc. 10-32 Female Thread to 10-32 Female Thread Universal Adapter MU

Description
Universal adapter fitting with 10-32 female threads. Used to connect two components with 10-32 male threads and permits any angular relationship of the connected components. The MU adapter can also be used as an easy way to break a connection without needing a quick disconnect or remove tubing from a barb or compression fitting. Includes internal O-Ring seal to ensure a leak tight connection. Max Pressure Rating: 1,500 psig in brass and 3,000 psig in stainless steel. Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face seals for leak tight installation where applicable.
Request a Quote
Description
Universal adapter fitting with 10-32 female threads. Used to connect two components with 10-32 male threads and permits any angular relationship of the connected components. The MU adapter can also be used as an easy way to break a connection without needing a quick disconnect or remove tubing from a barb or compression fitting. Includes internal O-Ring seal to ensure a leak tight connection. Max Pressure Rating: 1,500 psig in brass and 3,000 psig in stainless steel. Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face seals for leak tight installation where applicable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Female Thread to 10-32 Female Thread Universal Adapter - MU - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Female Thread to 10-32 Female Thread Universal Adapter
MU
10-32 Female Thread to 10-32 Female Thread Universal Adapter MU
Universal adapter fitting with 10-32 female threads. Used to connect two components with 10-32 male threads and permits any angular relationship of the connected components. The MU adapter can also be used as an easy way to break a connection without needing a quick disconnect or remove tubing from a barb or compression fitting. Includes internal O-Ring seal to ensure a leak tight connection. Max Pressure Rating: 1,500 psig in brass and 3,000 psig in stainless steel. Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face seals for leak tight installation where applicable.

Universal adapter fitting with 10-32 female threads. Used to connect two components with 10-32 male threads and permits any angular relationship of the connected components. The MU adapter can also be used as an easy way to break a connection without needing a quick disconnect or remove tubing from a barb or compression fitting. Includes internal O-Ring seal to ensure a leak tight connection. Max Pressure Rating: 1,500 psig in brass and 3,000 psig in stainless steel. Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face seals for leak tight installation where applicable.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MU
Product Name 10-32 Female Thread to 10-32 Female Thread Universal Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin - QDENL_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
10-32 Thread to Female Luer - LULF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Luer Lock Fitting
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
10-32 Thread to Barbs, Street Tee Adjustable Position - MTCS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details