Beswick Engineering Co., Inc. 10-32, M3 or M5 Male Thread to Female Thread, Orifice CC_Orifice

Description
10-32, M5 or M3 female to male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 10-32 and M5 threaded configurations are rated to 1,000 psig in brass and 2,000psig in stainless steel. M3 configurations are rated to 1,000 psig in both brass and stainless. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading up to the orifice feature. Note: Please allow sufficient time for delivery. Some configurations are made to order and come with extended lead times.
Request a Quote
Description
10-32, M5 or M3 female to male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 10-32 and M5 threaded configurations are rated to 1,000 psig in brass and 2,000psig in stainless steel. M3 configurations are rated to 1,000 psig in both brass and stainless. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading up to the orifice feature. Note: Please allow sufficient time for delivery. Some configurations are made to order and come with extended lead times.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32, M3 or M5 Male Thread to Female Thread, Orifice - CC_Orifice - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32, M3 or M5 Male Thread to Female Thread, Orifice
CC_Orifice
10-32, M3 or M5 Male Thread to Female Thread, Orifice CC_Orifice
10-32, M5 or M3 female to male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 10-32 and M5 threaded configurations are rated to 1,000 psig in brass and 2,000psig in stainless steel. M3 configurations are rated to 1,000 psig in both brass and stainless. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading up to the orifice feature. Note: Please allow sufficient time for delivery. Some configurations are made to order and come with extended lead times.

10-32, M5 or M3 female to male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 10-32 and M5 threaded configurations are rated to 1,000 psig in brass and 2,000psig in stainless steel. M3 configurations are rated to 1,000 psig in both brass and stainless. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading up to the orifice feature. Note: Please allow sufficient time for delivery. Some configurations are made to order and come with extended lead times.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number CC_Orifice
Product Name 10-32, M3 or M5 Male Thread to Female Thread, Orifice
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barb, Orifice - M3H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0400 inch (0.1016 to 1.02 mm)
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details
10-32 Thread to Barb, Orifice - MH_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
Male Pipe Thread to Barb, Jewel Orifice - MPAHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Connection Male NPT
Max Pressure 100 psi (70.38 m H2O)
View Details