Berner International Corporation Zephyr

Description
ZEPHYR Quiet operation with high performance makes the 7-1/2" high Zephyr ideal for any low-clearance application. Recommended Protection Height Insect Control 7’ Environmental Separation 8’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Recommended For Opening Type Pass Thru/Drive-Up Conveyor Shopping Cart Customer Entry Patio Openings Construction 1/5 hp direct driven motor(s) Factory installed, patented Intelliswitch digital programmable controller Aluminum air directional vanes Satin anodized aluminum exterior cabinet Wall mounting plate and 1/4" threaded inserts for top mounting Aluminum cross-flow blower wheels UL Listed - (United States, Canada) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA
Description
ZEPHYR Quiet operation with high performance makes the 7-1/2" high Zephyr ideal for any low-clearance application. Recommended Protection Height Insect Control 7’ Environmental Separation 8’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Recommended For Opening Type Pass Thru/Drive-Up Conveyor Shopping Cart Customer Entry Patio Openings Construction 1/5 hp direct driven motor(s) Factory installed, patented Intelliswitch digital programmable controller Aluminum air directional vanes Satin anodized aluminum exterior cabinet Wall mounting plate and 1/4" threaded inserts for top mounting Aluminum cross-flow blower wheels UL Listed - (United States, Canada) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

Suppliers

Company
Product
Description
Supplier Links
ZEPHYR Quiet operation with high performance makes the 7-1/2" high Zephyr ideal for any low-clearance application. Recommended Protection Height Insect Control 7’ Environmental Separation 8’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Recommended For Opening Type Pass Thru/Drive-Up Conveyor Shopping Cart Customer Entry Patio Openings Construction 1/5 hp direct driven motor(s) Factory installed, patented Intelliswitch digital programmable controller Aluminum air directional vanes Satin anodized aluminum exterior cabinet Wall mounting plate and 1/4" threaded inserts for top mounting Aluminum cross-flow blower wheels UL Listed - (United States, Canada) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

ZEPHYR

Quiet operation with high performance makes the 7-1/2" high Zephyr ideal for any low-clearance application.

Recommended Protection Height

  • Insect Control 7’
  • Environmental Separation 8’

Options Available

  • Unheated
  • Electric Heat
  • Steam Heat
  • Hot Water Heat

Recommended For Opening Type

  • Pass Thru/Drive-Up
  • Conveyor
  • Shopping Cart
  • Customer Entry
  • Patio Openings

Construction

  • 1/5 hp direct driven motor(s)
  • Factory installed, patented Intelliswitch digital programmable controller
  • Aluminum air directional vanes
  • Satin anodized aluminum exterior cabinet
  • Wall mounting plate and 1/4" threaded inserts for top mounting
  • Aluminum cross-flow blower wheels
  • UL Listed - (United States, Canada)
  • Five year parts warranty (unheated models), Two Year (heated models)
  • Crafted with Pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number Zephyr
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER - INCLINED MOUNT TYPE) - AZ-GD232-HL - AZ-GD232-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Vista Pivot Shower Door - 1535D-42 - Sterling Plumbing
Specs
Type Shower
View Details
Maxair - Unheated - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 96 inch (2438 mm)
View Details