Berner International Corporation CFX

Description
CFA/CFX Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor. Recommended Protection Height Environmental Separation 15’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Gas Heat Direct Gas Heat Recommended For Opening Type Shipping/Receiving Railroad/Automotive Construction Galvanized steel blower wheels and housing Adjustable air discharge nozzle Fiberglass air diverters on fan discharge Gray baked on enamel finish Welded 14 gauge alumunized steel cabinet 1/2" mounting holes Licensed to bear AMCA Air Performance Seal (CFA unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA
Description
CFA/CFX Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor. Recommended Protection Height Environmental Separation 15’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Gas Heat Direct Gas Heat Recommended For Opening Type Shipping/Receiving Railroad/Automotive Construction Galvanized steel blower wheels and housing Adjustable air discharge nozzle Fiberglass air diverters on fan discharge Gray baked on enamel finish Welded 14 gauge alumunized steel cabinet 1/2" mounting holes Licensed to bear AMCA Air Performance Seal (CFA unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

Suppliers

Company
Product
Description
Supplier Links
CFA/CFX Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor. Recommended Protection Height Environmental Separation 15’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Gas Heat Direct Gas Heat Recommended For Opening Type Shipping/Receiving Railroad/Automotive Construction Galvanized steel blower wheels and housing Adjustable air discharge nozzle Fiberglass air diverters on fan discharge Gray baked on enamel finish Welded 14 gauge alumunized steel cabinet 1/2" mounting holes Licensed to bear AMCA Air Performance Seal (CFA unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

CFA/CFX

Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor.

Recommended Protection Height

  • Environmental Separation 15’

Options Available

  • Unheated
  • Electric Heat
  • Steam Heat
  • Hot Water Heat
  • Gas Heat
  • Direct Gas Heat

Recommended For Opening Type

  • Shipping/Receiving
  • Railroad/Automotive

Construction

  • Galvanized steel blower wheels and housing
  • Adjustable air discharge nozzle
  • Fiberglass air diverters on fan discharge
  • Gray baked on enamel finish
  • Welded 14 gauge alumunized steel cabinet
  • 1/2" mounting holes
  • Licensed to bear AMCA Air Performance Seal (CFA unheated only)
  • Five year parts warranty (unheated models), Two Year (heated models)
  • Crafted with Pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number CFX
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID - AD-DH015-HL - AD-DH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
 - 281-TT - Larson Manufacturing Co.
Larson Manufacturing Co.
Specs
Application Residential
Type Storm
View Details
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type Bi-Parting Doors
Width 60 inch (1524 mm)
View Details