Berner International Corporation Datasheets for Doors
Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more
| Product Name | Notes |
|---|---|
| ARISTOCRAT Competitive pricing creates affordable protection with Berner's Aristocrat air door. Aristocrat Series ASF - Customer Entry, protection up to 8’ ASR - Service Entry, protection up to 10’ ASN... | |
| AURA Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal. Recommended... | |
| Berner ARTIC SEAL Bi-parting doors are designed to offer better protection for your freezer and cooler by creating a barrier to temperature, insects and odors. The unique cam design allows... | |
| CFA/CFX Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor. Recommended Protection... | |
| CFC/CFY Heavy duty industrial system. Split cabinet construction. CFC has a direct drive motor. CFY has a belt driven motor. CFC direct drive motor; CFY belt drive motor. Recommended Protection... | |
| DIPLOMAT The three-speed Diplomat offers high performance and reliability with an aesthetically pleasing design. Recommended Protection Height Insect Control 9’ Environmental Separation 10’ Options Available Unheated Electric Heat Steam Heat... | |
| DRIVE-THRU UNIT This air curtain is designed to save energy, create comfort and keep dangerous car fumes outside of open drive-thru windows. The Drive-Thru Unit is the industry’s easiest to... | |
| E-ZONE Low clearance and competitive pricing combine to create affordable protection with Berner's E-Zone air door. Recommended Protection Height Insect Control 7’ Environmental Separation 8’ Options Available Unheated Recommended For... | |
| EWD Extra heavy duty industrial belt driven system. Motor is outside of air stream. Recommended Protection Height Environmental Separation 30’ Options Available Unheated Steam Heat Hot Water Heat Direct Gas... | |
| FS Controls insects, dust and airborne contaminants. Recommended for outdoor installation. Recommended Protection Height Insect Control 16’ Options Available Unheated Recommended For Opening Type Shipping/Receiving Construction 2 hp direct-driven, single-speed... | |
| In-Ceiling Mount - ICA - protection up to 10’ This totally-enclosed units mounts above the ceiling and doubles as a cabinet unit heater. Perfect for foyers and vestibules. Recommended Protection... | |
| K-ZONE Low clearance and competitive pricing combine to create affordable protection with Berner's K-Zone air curtain. New for the K-Zone: Lower energy costs and comply with new Federal Energy... | |
| KSA Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 10 ’ Environmental Separation 12’ Options Available Unheated Electric Heat Recommended For Opening Type Shopping Cart... | |
| KSB Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 12’ Environmental Separation 14’ Options Available Unheated Electric Heat Recommended For Opening Type Shipping/Receiving Construction 1... | |
| MARK II The three-speed Mark II offers high performance and reliability with an aesthetically pleasing design. Recommended Protection Height Insect Control 8’ Environmental Separation 10’ Options Available Unheated Electric Heat... | |
| Quiet operation with high performance makes the 7½” high Maxair ideal for any low-clearance application. Recommended Protection Height: Insect Control 7’ Environmental Separation 8’ Features: 7 1/2” high 1/5 hp... | |
| STAR Competitive pricing creates affordable protection with Berner's Star air door. Star Series STF - Customer Entry, protection up to 8’ STR - Service Entry, protection up to 10’ STN... | |
| VSA Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 10 ’ Environmental Separation 12’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Indirect... | |
| VSB Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 12 ’ Environmental Separation 14’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Indirect... | |
| ZEPHYR Quiet operation with high performance makes the 7-1/2" high Zephyr ideal for any low-clearance application. Recommended Protection Height Insect Control 7’ Environmental Separation 8’ Options Available Unheated Electric Heat... |