Berner International Corporation VSB

Description
VSB Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 12 ’ Environmental Separation 14’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Indirect Gas Heat Recommended For Opening Type Shipping/Receiving Construction 1 hp single-speed motor(s) Galvanized steel blower wheels and housing Powder coat finish with aluminum inlet screen 16 gauge aluminum steel cabinet 1/2" mounting holes for top or back mounting Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA
Description
VSB Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 12 ’ Environmental Separation 14’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Indirect Gas Heat Recommended For Opening Type Shipping/Receiving Construction 1 hp single-speed motor(s) Galvanized steel blower wheels and housing Powder coat finish with aluminum inlet screen 16 gauge aluminum steel cabinet 1/2" mounting holes for top or back mounting Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

Suppliers

Company
Product
Description
Supplier Links
VSB Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 12 ’ Environmental Separation 14’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Indirect Gas Heat Recommended For Opening Type Shipping/Receiving Construction 1 hp single-speed motor(s) Galvanized steel blower wheels and housing Powder coat finish with aluminum inlet screen 16 gauge aluminum steel cabinet 1/2" mounting holes for top or back mounting Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

VSB

Compact design for light to medium industrial duty.

Recommended Protection Height

  • Insect Control 12 ’
  • Environmental Separation 14’

Options Available

  • Unheated
  • Electric Heat
  • Steam Heat
  • Hot Water Heat
  • Indirect Gas Heat

Recommended For Opening Type

  • Shipping/Receiving

Construction

  • 1 hp single-speed motor(s)
  • Galvanized steel blower wheels and housing
  • Powder coat finish with aluminum inlet screen
  • 16 gauge aluminum steel cabinet
  • 1/2" mounting holes for top or back mounting
  • Licensed to bear AMCA Air Performance Seal (unheated only)
  • Five year parts warranty (unheated models), Two Year (heated models)
  • Crafted with Pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number VSB
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
304 STAINLESS STEEL MULTI-PURPOSE LID (SQUARE BEZEL) - AZ-ND230-HL - AZ-ND230-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
 - 346-60 - Larson Manufacturing Co.
Larson Manufacturing Co.
Specs
Application Residential
Type Storm
View Details
 - Star - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 120 inch (3048 mm)
View Details