Berner International Corporation Star

Description
STAR Competitive pricing creates affordable protection with Berner's Star air door. Star Series STF - Customer Entry, protection up to 8’ STR - Service Entry, protection up to 10’ STN - Customer Entry NSF Certified STR - 3X - Three Speed Recommended Protection Height Insect Control 9’ Environmental Separation 10’ Options Available Unheated Electric Heat Recommended For Opening Type Conveyor Shopping Cart Shipping/Receiving Service/Customer Entry Construction ¾ hp direct driven motor(s) Factory Installed Switch (Electric heated and 3 speed models only) Lockable airfoil aluminum air directional vanes Aluminum base frame White Aluminum or Stainless Steel housing Wall mount installation Galvanized steel fan wheels and housing Five year parts warranty (unheated models), Two Year (heated models) Crafted with pride in the USA
Description
STAR Competitive pricing creates affordable protection with Berner's Star air door. Star Series STF - Customer Entry, protection up to 8’ STR - Service Entry, protection up to 10’ STN - Customer Entry NSF Certified STR - 3X - Three Speed Recommended Protection Height Insect Control 9’ Environmental Separation 10’ Options Available Unheated Electric Heat Recommended For Opening Type Conveyor Shopping Cart Shipping/Receiving Service/Customer Entry Construction ¾ hp direct driven motor(s) Factory Installed Switch (Electric heated and 3 speed models only) Lockable airfoil aluminum air directional vanes Aluminum base frame White Aluminum or Stainless Steel housing Wall mount installation Galvanized steel fan wheels and housing Five year parts warranty (unheated models), Two Year (heated models) Crafted with pride in the USA

Suppliers

Company
Product
Description
Supplier Links
STAR Competitive pricing creates affordable protection with Berner's Star air door. Star Series STF - Customer Entry, protection up to 8’ STR - Service Entry, protection up to 10’ STN - Customer Entry NSF Certified STR - 3X - Three Speed Recommended Protection Height Insect Control 9’ Environmental Separation 10’ Options Available Unheated Electric Heat Recommended For Opening Type Conveyor Shopping Cart Shipping/Receiving Service/Customer Entry Construction ¾ hp direct driven motor(s) Factory Installed Switch (Electric heated and 3 speed models only) Lockable airfoil aluminum air directional vanes Aluminum base frame White Aluminum or Stainless Steel housing Wall mount installation Galvanized steel fan wheels and housing Five year parts warranty (unheated models), Two Year (heated models) Crafted with pride in the USA

STAR

Competitive pricing creates affordable protection with Berner's Star air door.

Star Series

  • STF - Customer Entry, protection up to 8’
  • STR - Service Entry, protection up to 10’
  • STN - Customer Entry NSF Certified
  • STR - 3X - Three Speed

Recommended Protection Height

  • Insect Control 9’
  • Environmental Separation 10’

Options Available

  • Unheated
  • Electric Heat

Recommended For Opening Type

  • Conveyor
  • Shopping Cart
  • Shipping/Receiving
  • Service/Customer Entry

Construction

  • ¾ hp direct driven motor(s)
  • Factory Installed Switch (Electric heated and 3 speed models only)
  • Lockable airfoil aluminum air directional vanes
  • Aluminum base frame
  • White Aluminum or Stainless Steel housing
  • Wall mount installation
  • Galvanized steel fan wheels and housing
  • Five year parts warranty (unheated models), Two Year (heated models)
  • Crafted with pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number Star
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-HL - AZ-GD310-HL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
 - 293-ST - Larson Manufacturing Co.
Larson Manufacturing Co.
Specs
Application Residential
Type Storm
View Details
Maxair - Unheated - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 96 inch (2438 mm)
View Details