Berner International Corporation KSA

Description
KSA Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 10 ’ Environmental Separation 12’ Options Available Unheated Electric Heat Recommended For Opening Type Shopping Cart Freezer/Cooler Door Shipping/Receiving Construction 1/2 hp single-speed motor(s) Galvanized steel blower wheels and housing Airfoil aluminum air directional vanes Powder coat finish with aluminum inlet screen 16 gauge aluminum steel cabinet 1/2" mounting holes for wall or top mounting Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA
Description
KSA Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 10 ’ Environmental Separation 12’ Options Available Unheated Electric Heat Recommended For Opening Type Shopping Cart Freezer/Cooler Door Shipping/Receiving Construction 1/2 hp single-speed motor(s) Galvanized steel blower wheels and housing Airfoil aluminum air directional vanes Powder coat finish with aluminum inlet screen 16 gauge aluminum steel cabinet 1/2" mounting holes for wall or top mounting Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

Suppliers

Company
Product
Description
Supplier Links
KSA Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 10 ’ Environmental Separation 12’ Options Available Unheated Electric Heat Recommended For Opening Type Shopping Cart Freezer/Cooler Door Shipping/Receiving Construction 1/2 hp single-speed motor(s) Galvanized steel blower wheels and housing Airfoil aluminum air directional vanes Powder coat finish with aluminum inlet screen 16 gauge aluminum steel cabinet 1/2" mounting holes for wall or top mounting Licensed to bear AMCA Air Performance Seal (unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

KSA

Compact design for light to medium industrial duty.

Recommended Protection Height

  • Insect Control 10 ’
  • Environmental Separation 12’

Options Available

  • Unheated
  • Electric Heat

Recommended For Opening Type

  • Shopping Cart
  • Freezer/Cooler Door
  • Shipping/Receiving

Construction

  • 1/2 hp single-speed motor(s)
  • Galvanized steel blower wheels and housing
  • Airfoil aluminum air directional vanes
  • Powder coat finish with aluminum inlet screen
  • 16 gauge aluminum steel cabinet
  • 1/2" mounting holes for wall or top mounting
  • Licensed to bear AMCA Air Performance Seal (unheated only)
  • Five year parts warranty (unheated models), Two Year (heated models)
  • Crafted with Pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number KSA
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/ DAMPER - LOCKING TYPE) - AZ-GD230L-HL - AZ-GD230L-HL - Sugatsune America, Inc.
Specs
Width 11.81 inch (300 mm)
Height 10.44 inch (265 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Profiler® Sliding 2000 Linear Door System - A2.1 - Horton Automatics
Specs
Application Commercial; Exterior Doors; StoreFront
Type Sliding
View Details
 - K-Zone-KZR - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 96 inch (2438 mm)
View Details