Sugatsune America, Inc. MULTI-PURPOSE LID (W/ DAMPER - LOCKING TYPE) - AZ-GD230L-HL AZ-GD230L-HL

Description
The lid opening can be locked shut, preventing unauthorised substances from being inserted. This makes it easy to limit access to the waste area and prevent unintended uses The indicator turns red when locked The square type quarter turn lock makes it easy to remove obstructions such as chewing gum Fitted with a vibration reduction mechanism to significantly reduce wobbling and clicking sounds Soft-close functionality. Built-in damper causes lid to gently close when released, preventing slamming sounds Side plates on the plate interior prevent fingers from getting stuck or pinched when lid closes Designed for vertical use Optional inlet guide to prevent items from falling out. (Sold separately).
Description
The lid opening can be locked shut, preventing unauthorised substances from being inserted. This makes it easy to limit access to the waste area and prevent unintended uses The indicator turns red when locked The square type quarter turn lock makes it easy to remove obstructions such as chewing gum Fitted with a vibration reduction mechanism to significantly reduce wobbling and clicking sounds Soft-close functionality. Built-in damper causes lid to gently close when released, preventing slamming sounds Side plates on the plate interior prevent fingers from getting stuck or pinched when lid closes Designed for vertical use Optional inlet guide to prevent items from falling out. (Sold separately).

Suppliers

Company
Product
Description
Supplier Links
MULTI-PURPOSE LID (W/ DAMPER - LOCKING TYPE) - AZ-GD230L-HL - AZ-GD230L-HL - Sugatsune America, Inc.
Carson, CA, United States
MULTI-PURPOSE LID (W/ DAMPER - LOCKING TYPE) - AZ-GD230L-HL
AZ-GD230L-HL
MULTI-PURPOSE LID (W/ DAMPER - LOCKING TYPE) - AZ-GD230L-HL AZ-GD230L-HL
The lid opening can be locked shut, preventing unauthorised substances from being inserted. This makes it easy to limit access to the waste area and prevent unintended uses The indicator turns red when locked The square type quarter turn lock makes it easy to remove obstructions such as chewing gum Fitted with a vibration reduction mechanism to significantly reduce wobbling and clicking sounds Soft-close functionality. Built-in damper causes lid to gently close when released, preventing slamming sounds Side plates on the plate interior prevent fingers from getting stuck or pinched when lid closes Designed for vertical use Optional inlet guide to prevent items from falling out. (Sold separately).

  • The lid opening can be locked shut, preventing unauthorised substances from being inserted. This makes it easy to limit access to the waste area and prevent unintended uses
  • The indicator turns red when locked
  • The square type quarter turn lock makes it easy to remove obstructions such as chewing gum
  • Fitted with a vibration reduction mechanism to significantly reduce wobbling and clicking sounds
  • Soft-close functionality. Built-in damper causes lid to gently close when released, preventing slamming sounds
  • Side plates on the plate interior prevent fingers from getting stuck or pinched when lid closes
  • Designed for vertical use
  • Optional inlet guide to prevent items from falling out. (Sold separately).
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Doors
Product Number AZ-GD230L-HL
Product Name MULTI-PURPOSE LID (W/ DAMPER - LOCKING TYPE) - AZ-GD230L-HL
Width 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PUPOSE LID WITH DAMPER - AD-KH020-HL - AD-KH020-HL - Sugatsune America, Inc.
Specs
Width 8.69 inch (221 mm)
Height 2 inch (50.8 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
MULTI-PURPOSE LID (W/DAMPER - BACK MOUNT TYPE) - AZ-GD231-HL - AZ-GD231-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
MULTI-PURPOSE LID (SOFT CLOSE) - AD-GD015-HL - AD-GD015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL - AZ-GD310-BL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details