Berner International Corporation CFY

Description
CFC/CFY Heavy duty industrial system. Split cabinet construction. CFC has a direct drive motor. CFY has a belt driven motor. CFC direct drive motor; CFY belt drive motor. Recommended Protection Height Environmental Separation 20’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Gas Heat Direct Gas Heat Recommended For Opening Type Shipping/Receiving Railroad/Automotive Dock Doors Construction Galvanized steel blower wheels and housing Adjustable air discharge nozzle Fiberglass air diverters on fan discharge Gray baked on enamel finish Welded 14 gauge aluminized steel cabinet 1/2" mounting holes Licensed to bear AMCA Air Performance Seal (CFC unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA
Description
CFC/CFY Heavy duty industrial system. Split cabinet construction. CFC has a direct drive motor. CFY has a belt driven motor. CFC direct drive motor; CFY belt drive motor. Recommended Protection Height Environmental Separation 20’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Gas Heat Direct Gas Heat Recommended For Opening Type Shipping/Receiving Railroad/Automotive Dock Doors Construction Galvanized steel blower wheels and housing Adjustable air discharge nozzle Fiberglass air diverters on fan discharge Gray baked on enamel finish Welded 14 gauge aluminized steel cabinet 1/2" mounting holes Licensed to bear AMCA Air Performance Seal (CFC unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

Suppliers

Company
Product
Description
Supplier Links
CFC/CFY Heavy duty industrial system. Split cabinet construction. CFC has a direct drive motor. CFY has a belt driven motor. CFC direct drive motor; CFY belt drive motor. Recommended Protection Height Environmental Separation 20’ Options Available Unheated Electric Heat Steam Heat Hot Water Heat Gas Heat Direct Gas Heat Recommended For Opening Type Shipping/Receiving Railroad/Automotive Dock Doors Construction Galvanized steel blower wheels and housing Adjustable air discharge nozzle Fiberglass air diverters on fan discharge Gray baked on enamel finish Welded 14 gauge aluminized steel cabinet 1/2" mounting holes Licensed to bear AMCA Air Performance Seal (CFC unheated only) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

CFC/CFY

Heavy duty industrial system. Split cabinet construction. CFC has a direct drive motor. CFY has a belt driven motor. CFC direct drive motor; CFY belt drive motor.

Recommended Protection Height

  • Environmental Separation 20’

Options Available

  • Unheated
  • Electric Heat
  • Steam Heat
  • Hot Water Heat
  • Gas Heat
  • Direct Gas Heat

Recommended For Opening Type

  • Shipping/Receiving
  • Railroad/Automotive
  • Dock Doors

Construction

  • Galvanized steel blower wheels and housing
  • Adjustable air discharge nozzle
  • Fiberglass air diverters on fan discharge
  • Gray baked on enamel finish
  • Welded 14 gauge aluminized steel cabinet
  • 1/2" mounting holes
  • Licensed to bear AMCA Air Performance Seal (CFC unheated only)
  • Five year parts warranty (unheated models), Two Year (heated models)
  • Crafted with Pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number CFY
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/DAMPER - BACK MOUNT TYPE) - AZ-GD231-HL - AZ-GD231-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
 - 370-50 - Larson Manufacturing Co.
Larson Manufacturing Co.
Specs
Application Residential
Type Storm
View Details
Maxair - Unheated - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 96 inch (2438 mm)
View Details