Johns Manville Corp. Fiber Glass Blanket Equipment Insulation Microlite®

Description
Microlite Johns Manville Microlite® fiber glass equipment insulation is a lightweight, highly resilient blanket-type insulation manufactured using flame-attenuated glass fibers bonded with a thermosetting resin. Microlite provides superior thermal and acoustical performance in a minimal space making it a dependable solution in many applications including HVAC, office interior products, automotive and a variety of specialty applications. Microlite has been a trusted solution for Original Equipment Manufacturers and fabricators for more than 30 years. It forms easily around corners and curved or irregular surfaces, is easily cut with a knife, shear or steel rule die and is easy to fabricate. Availability: United States, Canada Temperature Limit: 350°F Density: 0.6 - 3.0 pcf Thickness: 0.25" - 3.0" Greenguard: Certified
Datasheet
Description
Microlite Johns Manville Microlite® fiber glass equipment insulation is a lightweight, highly resilient blanket-type insulation manufactured using flame-attenuated glass fibers bonded with a thermosetting resin. Microlite provides superior thermal and acoustical performance in a minimal space making it a dependable solution in many applications including HVAC, office interior products, automotive and a variety of specialty applications. Microlite has been a trusted solution for Original Equipment Manufacturers and fabricators for more than 30 years. It forms easily around corners and curved or irregular surfaces, is easily cut with a knife, shear or steel rule die and is easy to fabricate. Availability: United States, Canada Temperature Limit: 350°F Density: 0.6 - 3.0 pcf Thickness: 0.25" - 3.0" Greenguard: Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Glass Blanket Equipment Insulation - Microlite® - Johns Manville Corp.
Denver, CO, USA
Fiber Glass Blanket Equipment Insulation
Microlite®
Fiber Glass Blanket Equipment Insulation Microlite®
Microlite Johns Manville Microlite® fiber glass equipment insulation is a lightweight, highly resilient blanket-type insulation manufactured using flame-attenuated glass fibers bonded with a thermosetting resin. Microlite provides superior thermal and acoustical performance in a minimal space making it a dependable solution in many applications including HVAC, office interior products, automotive and a variety of specialty applications. Microlite has been a trusted solution for Original Equipment Manufacturers and fabricators for more than 30 years. It forms easily around corners and curved or irregular surfaces, is easily cut with a knife, shear or steel rule die and is easy to fabricate. Availability: United States, Canada Temperature Limit: 350°F Density: 0.6 - 3.0 pcf Thickness: 0.25" - 3.0" Greenguard: Certified

Microlite

Johns Manville Microlite® fiber glass equipment insulation is a lightweight, highly resilient blanket-type insulation manufactured using flame-attenuated glass fibers bonded with a thermosetting resin. Microlite provides superior thermal and acoustical performance in a minimal space making it a dependable solution in many applications including HVAC, office interior products, automotive and a variety of specialty applications. Microlite has been a trusted solution for Original Equipment Manufacturers and fabricators for more than 30 years. It forms easily around corners and curved or irregular surfaces, is easily cut with a knife, shear or steel rule die and is easy to fabricate.

  • Availability: United States, Canada
  • Temperature Limit: 350°F
  • Density: 0.6 - 3.0 pcf
  • Thickness: 0.25" - 3.0"
  • Greenguard: Certified
Supplier's Site Datasheet

Technical Specifications

  Johns Manville Corp.
Product Category Fabric and Fiber Insulation
Product Number Microlite®
Product Name Fiber Glass Blanket Equipment Insulation
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 18 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Alumina Felt Type RS-3000 - PX67 - ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Nonwoven; Felt
Material Alumina; Ceramic
Applications Filtration; Fire; HVAC
View Details
Marine Duct Wrap - Ductwrap - CertainTeed Corporation
CertainTeed Corporation
Specs
Type Thermal Insulation; Sleeving or Wraps
Material Fiberglass
Thickness 1.0000 to 4.0000 inch (25.4 to 102 mm)
View Details
CHR®  Heat-resistant Fiberglass Cloth Backing Coated Tape - G565 - Saint-Gobain Tape Solutions
Specs
Type Thermal Insulation
Material Fiberglass; Synthetic
Applications Fire; OEM; Plasma Spray Process, Grit Blasting
View Details