Saint-Gobain Tape Solutions CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape G565

Description
CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
Description
CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
Datasheet
Datasheet Summary
Powered by GS/AI

CHR¬Æ G565 is a heat-resistant fiberglass cloth backing coated tape designed for demanding applications. It features a silicone adhesive that provides strong adhesion to steel, with a typical value of 3.8 N/cm (35 oz/in). The tape has a total thickness of 0.178 mm (7 mil) and a backing thickness of 0.114 mm (4.5 mil). It exhibits excellent mechanical and electrical properties, along with high abrasion resistance and conformability. The operating temperature range is from -73 to +260 ¬8C (-100 to +500 ¬8F), making it suitable for high-temperature environments. CHR G565 is manufactured with non-halogen materials and meets Underwriters Laboratories specifications. It is available in roll lengths of 33 m and 55 m (36 yd and 60 yd) and can be slit to various widths. This product is particularly well-suited for applications requiring solvent resistance and a strong strength-to-weight ratio, such as in oil and motor applications.

Datasheet Summary
Powered by GS/AI

CHR¬Æ G565 is a heat-resistant fiberglass cloth backing coated tape designed for demanding applications. It features a silicone adhesive that provides strong adhesion to steel, with a typical value of 3.8 N/cm (35 oz/in). The tape has a total thickness of 0.178 mm (7 mil) and a backing thickness of 0.114 mm (4.5 mil). It exhibits excellent mechanical and electrical properties, along with high abrasion resistance and conformability. The operating temperature range is from -73 to +260 ¬8C (-100 to +500 ¬8F), making it suitable for high-temperature environments. CHR G565 is manufactured with non-halogen materials and meets Underwriters Laboratories specifications. It is available in roll lengths of 33 m and 55 m (36 yd and 60 yd) and can be slit to various widths. This product is particularly well-suited for applications requiring solvent resistance and a strong strength-to-weight ratio, such as in oil and motor applications.

Suppliers

Company
Product
Description
Supplier Links
CHR®  Heat-resistant Fiberglass Cloth Backing Coated Tape - G565 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape
G565
CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape G565
CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.

CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Fabric and Fiber Insulation
Product Number G565
Product Name CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape
Type Thermal Insulation
Material Fiberglass; Synthetic
Applications Fire; OEM; Plasma Spray Process, Grit Blasting
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
CHR® Cloth-Glass PTFE, Primary Tape - SG25-10 - Saint-Gobain Tape Solutions
Specs
Type Thermal Insulation; Fiber / Filament; Strands or Multi-filaments; Fibers or Monofilaments
Material Fiberglass; Synthetic; Fluoropolymer
Thickness 0.4528 inch (11.5 mm)
View Details
Tetraglas® 3000 Cloth - 3000-54 - Darco Southern, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Automotive / Transportation; Chemical; Fire; OEM; Papermaking
View Details
Thermal Insulation Material - AS17 - Shiu Li Technology Co., Ltd
Shiu Li Technology Co., Ltd
Specs
Type Thermal Insulation
Material Composed of porous structure silica, aluminum nitride and other materials
Applications Aerospace; Automotive / Transportation; Fire; Energy storage, military, new energy, firefighting, and rail transportation
View Details