Woodex MECO Industries Double Mechanical Seal With an Elastomer Drive EP Type-2 Series

Description
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel seal faces. The EP Type-2 uses full-contact, soft-face mechanical shaft sealing technology, sized for OEM and existing in-house process equipment. The EP Type-2 model provides the superior performance, durability and quality of workmanship that are hallmarks of MECO’s many other highly-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold. When are EP Type-2 Seals the Best Option? The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders , plow blenders, paddle blenders, conveyors and similar rotating equipment used in the plastics, chemical, metals, pharmaceutical, food and other process industries. The EP Type-2 seal model is typically used on horizontal or inclined shafts configured for a fully-split installation. They are frequently used on polymer extruders containing particulates and vapors. They are well-suited for hard-to-access equipment and machinery with set speeds and feed rates. The seal is appropriate for vacuum service, low pressures and steady-state applications that experience infrequent thermal expansion or pressure changes. In contrast, the MECO Model EP Type-3 seal is better matched for the challenges of applications with frequent thermal cycles, pressure cycles and/or aggressive chemicals.
Request a Quote Datasheet
Description
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel seal faces. The EP Type-2 uses full-contact, soft-face mechanical shaft sealing technology, sized for OEM and existing in-house process equipment. The EP Type-2 model provides the superior performance, durability and quality of workmanship that are hallmarks of MECO’s many other highly-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold. When are EP Type-2 Seals the Best Option? The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders , plow blenders, paddle blenders, conveyors and similar rotating equipment used in the plastics, chemical, metals, pharmaceutical, food and other process industries. The EP Type-2 seal model is typically used on horizontal or inclined shafts configured for a fully-split installation. They are frequently used on polymer extruders containing particulates and vapors. They are well-suited for hard-to-access equipment and machinery with set speeds and feed rates. The seal is appropriate for vacuum service, low pressures and steady-state applications that experience infrequent thermal expansion or pressure changes. In contrast, the MECO Model EP Type-3 seal is better matched for the challenges of applications with frequent thermal cycles, pressure cycles and/or aggressive chemicals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Mechanical Seal With an Elastomer Drive - EP Type-2 Series - Woodex MECO Industries
Georgetown, ME, United States
Double Mechanical Seal With an Elastomer Drive
EP Type-2 Series
Double Mechanical Seal With an Elastomer Drive EP Type-2 Series
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel seal faces. The EP Type-2 uses full-contact, soft-face mechanical shaft sealing technology, sized for OEM and existing in-house process equipment. The EP Type-2 model provides the superior performance, durability and quality of workmanship that are hallmarks of MECO’s many other highly-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold. When are EP Type-2 Seals the Best Option? The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders , plow blenders, paddle blenders, conveyors and similar rotating equipment used in the plastics, chemical, metals, pharmaceutical, food and other process industries. The EP Type-2 seal model is typically used on horizontal or inclined shafts configured for a fully-split installation. They are frequently used on polymer extruders containing particulates and vapors. They are well-suited for hard-to-access equipment and machinery with set speeds and feed rates. The seal is appropriate for vacuum service, low pressures and steady-state applications that experience infrequent thermal expansion or pressure changes. In contrast, the MECO Model EP Type-3 seal is better matched for the challenges of applications with frequent thermal cycles, pressure cycles and/or aggressive chemicals.

The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel seal faces. The EP Type-2 uses full-contact, soft-face mechanical shaft sealing technology, sized for OEM and existing in-house process equipment. The EP Type-2 model provides the superior performance, durability and quality of workmanship that are hallmarks of MECO’s many other highly-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold.

When are EP Type-2 Seals the Best Option?

The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders, plow blenders, paddle blenders, conveyors and similar rotating equipment used in the plastics, chemical, metals, pharmaceutical, food and other process industries. The EP Type-2 seal model is typically used on horizontal or inclined shafts configured for a fully-split installation. They are frequently used on polymer extruders containing particulates and vapors. They are well-suited for hard-to-access equipment and machinery with set speeds and feed rates. The seal is appropriate for vacuum service, low pressures and steady-state applications that experience infrequent thermal expansion or pressure changes. In contrast, the MECO Model EP Type-3 seal is better matched for the challenges of applications with frequent thermal cycles, pressure cycles and/or aggressive chemicals.

Supplier's Site Datasheet

Technical Specifications

  Woodex MECO Industries
Product Category Mechanical Seals
Product Number EP Type-2 Series
Product Name Double Mechanical Seal With an Elastomer Drive
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Spring Element Multi-spring
Specialized Mounting Non-cartridge; Split Seal
Seal Application Agitator or Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Shaft Seal - Dairy Seal - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Elastomer Driven Contacting Face Seal - MB Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
Operating Pressure 14.5 psi (10.21 m H2O)
View Details
Rudder Post Seal - SEA-GARD - Woodex MECO Industries
Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
View Details
Split Seal for Pulp and Paper Applications - EA Type-1 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details