Belden Inc. PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes PPRO PP 1U 48F OM3 SD EMPTY

Description
PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes
Description
PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes
Datasheet
Datasheet Summary
Powered by GS/AI

The PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes is designed for indoor applications, specifically for horizontal and building cabling in intelligent patching environments. It supports current and future Category 6a and 6 applications, including 10GBase-T and Gigabit Ethernet. This panel has a maximum capacity of 24 duplex SC ports and features a flush front connection. It is constructed from zinc-coated steel with a black finish, while the body of the fiber adapter is made of plastic in an aqua color. The panel dimensions are 45 mm in height, 485 mm in width, and 300 mm in depth. The operating and installation temperature ranges are between -10°C to +60°C, with a storage temperature range of -10°C to 75°C. The product complies with TIA/EIA standards and is RoHS compliant. This empty panel is suitable for engineers looking for a reliable solution for fiber management in structured cabling systems.

Datasheet Summary
Powered by GS/AI

The PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes is designed for indoor applications, specifically for horizontal and building cabling in intelligent patching environments. It supports current and future Category 6a and 6 applications, including 10GBase-T and Gigabit Ethernet. This panel has a maximum capacity of 24 duplex SC ports and features a flush front connection. It is constructed from zinc-coated steel with a black finish, while the body of the fiber adapter is made of plastic in an aqua color. The panel dimensions are 45 mm in height, 485 mm in width, and 300 mm in depth. The operating and installation temperature ranges are between -10°C to +60°C, with a storage temperature range of -10°C to 75°C. The product complies with TIA/EIA standards and is RoHS compliant. This empty panel is suitable for engineers looking for a reliable solution for fiber management in structured cabling systems.

Suppliers

Company
Product
Description
Supplier Links
PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes - PPRO PP 1U 48F OM3 SD EMPTY - Belden Inc.
St. Louis, MO, United States
PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes
PPRO PP 1U 48F OM3 SD EMPTY
PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes PPRO PP 1U 48F OM3 SD EMPTY
PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes

PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number PPRO PP 1U 48F OM3 SD EMPTY
Product Name PatchPro 48-port SC OM3 iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2872521 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 12
Cable Specifications Fiber Optic Cable
View Details
12-Port 1U Rack-Mount Cat5e 110 Patch Panel, 568B, RJ45 Ethernet, TAA - N052-012 - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 12
Height in U 1
View Details
3 suppliers