Belden Inc. HIRSCHMANN IT 100G QSFP28 Module MTS-SFP-100G-SR

Description
Mutil-mode,850nm,MPO ,70m(OM3),100m(OM4), DDMI,100GBASE-SR4
Description
Mutil-mode,850nm,MPO ,70m(OM3),100m(OM4), DDMI,100GBASE-SR4
Datasheet
Datasheet Summary
Powered by GS/AI

The HIRSCHMANN IT 100G QSFP28 Module, part number MTS-SFP-100G-SR, is a multi-mode optical transceiver designed for high-speed data communication. It operates at a wavelength of 850nm and utilizes an MPO connector. The module supports a maximum reach of 70 meters on OM3 fiber and 100 meters on OM4 fiber, adhering to the 100GBASE-SR4 standard. Power requirements include an operating voltage of +3.3V and a power consumption of 3.5W. The module features diagnostic capabilities that monitor optical input and output power, transceiver temperature, and bias current/voltage. It is rated for operation in ambient temperatures ranging from 0 to 70 ¬8C. This product is suitable for applications requiring high bandwidth and reliable performance in data centers and enterprise networks.

Datasheet Summary
Powered by GS/AI

The HIRSCHMANN IT 100G QSFP28 Module, part number MTS-SFP-100G-SR, is a multi-mode optical transceiver designed for high-speed data communication. It operates at a wavelength of 850nm and utilizes an MPO connector. The module supports a maximum reach of 70 meters on OM3 fiber and 100 meters on OM4 fiber, adhering to the 100GBASE-SR4 standard. Power requirements include an operating voltage of +3.3V and a power consumption of 3.5W. The module features diagnostic capabilities that monitor optical input and output power, transceiver temperature, and bias current/voltage. It is rated for operation in ambient temperatures ranging from 0 to 70 ¬8C. This product is suitable for applications requiring high bandwidth and reliable performance in data centers and enterprise networks.

Suppliers

Company
Product
Description
Supplier Links
HIRSCHMANN IT 100G QSFP28 Module - MTS-SFP-100G-SR - Belden Inc.
St. Louis, MO, United States
HIRSCHMANN IT 100G QSFP28 Module
MTS-SFP-100G-SR
HIRSCHMANN IT 100G QSFP28 Module MTS-SFP-100G-SR
Mutil-mode,850nm,MPO ,70m(OM3),100m(OM4), DDMI,100GBASE-SR4

Mutil-mode,850nm,MPO,70m(OM3),100m(OM4),DDMI,100GBASE-SR4

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category RF Modules
Product Number MTS-SFP-100G-SR
Product Name HIRSCHMANN IT 100G QSFP28 Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45655 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 115000 MHz
Package Type Laminate
View Details
HumPRO™ Series Transceiver with U.FL Connector - HUM-***-PRO-UFL - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details