Belden Inc. Patchbay, Jack Panels AX103114

Description
KEYCON PATCH PANEL 24-P 1U BLK
Request a Quote Datasheet
Description
KEYCON PATCH PANEL 24-P 1U BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patchbay, Jack Panels - BEL1488-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
BEL1488-ND
Patchbay, Jack Panels BEL1488-ND
KEYCON PATCH PANEL 24-P 1U BLK

KEYCON PATCH PANEL 24-P 1U BLK

Buy Now Datasheet
KEYCONNECT MODULAR PATCH PANEL, 24-PORT, 1U, BLACK (EMPTY) - 70038350 - Allied Electronics, Inc.
Fort Worth, TX, USA
KEYCONNECT MODULAR PATCH PANEL, 24-PORT, 1U, BLACK (EMPTY)
70038350
KEYCONNECT MODULAR PATCH PANEL, 24-PORT, 1U, BLACK (EMPTY) 70038350
The KeyConnect Patch Panel Series is a comprehensive line of robust all-metal, preloaded and modular patch panels. The series provides a flexible, versatile and high density termination solution for Data Center and Telecommunications Room installations. Dimensions (HxWxD) 45 x 483 x 33 mm (1.75 x 19 x 1.3 in.) Robust all-metal construction to allow for punch down termination directly on the back of the panel Large front labeling space facilitating port identification LabelFlex laser printable white label sheet supplied with each panel Front and back port numbering to facilitate port location Rear cable management brackets to facilitate cable routing Compatible with standard 19 in. equipment racks, cabinets or wall mount brackets Compatible with KeyConnect Modular Jacks

The KeyConnect Patch Panel Series is a comprehensive line of robust all-metal, preloaded and modular patch panels. The series provides a flexible, versatile and high density termination solution for Data Center and Telecommunications Room installations.

  • Dimensions (HxWxD) 45 x 483 x 33 mm (1.75 x 19 x 1.3 in.)
  • Robust all-metal construction to allow for punch down termination directly on the back of the panel
  • Large front labeling space facilitating port identification
  • LabelFlex laser printable white label sheet supplied with each panel
  • Front and back port numbering to facilitate port location
  • Rear cable management brackets to facilitate cable routing
  • Compatible with standard 19 in. equipment racks, cabinets or wall mount brackets
  • Compatible with KeyConnect Modular Jacks
Supplier's Site
Patch Panel, Modular, 24Port, Cat5E/6; Connector Type Belden - 46P4604 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Modular, 24Port, Cat5E/6; Connector Type Belden
46P4604
Patch Panel, Modular, 24Port, Cat5E/6; Connector Type Belden 46P4604
PATCH PANEL, MODULAR, 24PORT, CAT5E/6; Connector Type:Modular Patch Panel; Product Range:KeyConnect Series; No. of Ports:24Ports; LAN Category:Cat5e, Cat6; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, MODULAR, 24PORT, CAT5E/6; Connector Type:Modular Patch Panel; Product Range:KeyConnect Series; No. of Ports:24Ports; LAN Category:Cat5e, Cat6; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number BEL1488-ND 70038350 46P4604
Product Name Patchbay, Jack Panels KEYCONNECT MODULAR PATCH PANEL, 24-PORT, 1U, BLACK (EMPTY) Patch Panel, Modular, 24Port, Cat5E/6; Connector Type Belden
Cable Specifications Category 5/5E; Category 6
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2592384 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
24-Port 0.5U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA - N252-024-HU - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 24
Height in U 0
View Details
3 suppliers