The KL5151 Bus Terminal is an interface for connecting a 24 V incremental encoder (24 V HTL). A 32-bit counter with quadrature decoder and a 32-bit latch for the zero pulse can be read, set or activated. Alternatively, the KL5151 can be used as an up/down counter. The 24 V supply to the encoder can be provided directly via the terminal connection points.
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Serial Interfaces |
| Product Name | KL5151 | Bus Terminal, 1-channel encoder interface, incremental, 24 V DC HTL, 100 kHz |