The KL5111 Bus Terminal is an interface for the direct connection of 24 V incremental encoders. A 16 bit counter with a quadrature decoder and a 16 bit latch for the zero pulse can be read, set or enabled. The state of the counter is transmitted quickly and securely to the PC, PLC or CNC over the fieldbus. Interval measurement with a resolution of 200 ns is possible. Up to 64 incremental encoders can be connected to a Bus Coupler.
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Serial Interfaces |
| Product Name | KL5111 | Bus Terminal, 1-channel encoder interface, incremental, 24 V DC HTL, 250 kHz |