The C6675 Industrial PC is equipped with components of the highest performance class: Either the Intel® Processor 300 or the Intel® Core™ 3/5/7/9 Series 2 processors are used on an ATX motherboard. The housing and cooling concept adopted of the C6670 also enables the use of a GPU accelerator card, among other things. A total of 300 watts is available for full-length plug-in cards. Applications in the field of machine learning or vision can thus be realized in an industrial environment.
Industrial design
All connections of the Industrial PC face upwards, so that the connecting cables can be taken directly to the wiring channel. The side walls are completely passive, and allow the industrial server to be fitted immediately next to other control cabinet devices. All slots are available for full-length plug-in cards. Graphics and Ethernet adapters are already available on-board, without taking up a slot.
Maximum data availability and security
The C66xx Industrial PCs are equipped with an M.2 SSD on the motherboard. The option is also available to install a second M.2 SSD that occupies one plug-in card slot to create a RAID 1 system with two mirrored SSDs. This ensures a high level of data security. A further option is available to order up to two hard disks of up to 4 TB for storing large amounts of data.
Component availability
The housing design of the C6675 ensures long-term compatibility with new PC components. Motherboard, processor, memory or hard disk can be upgraded over the course of time, but the housing remains the same and is compatible with the technology of the coming years.
Flexible expansion options
The device can be equipped with a multi DVD drive. Card holders for the plug-in cards ensure resistance to impacts and vibrations. Drives, memory and plug-in cards are easily accessible. The C6675 server is supplied with a 100 to 240 V AC full range power supply unit.
A nameplate is located on the top of the front cover, giving detailed information about the PC configuration.
Advantage at the very core: the Beckhoff Industrial PCs
Beckhoff is a pioneer in PC-based automation technology and has been developing and producing its own PC hardware since 1986. The technology know-how that has grown over the past decades is incorporated today into all Beckhoff Industrial PCs. Their principle feature is the use of state-of-the-art components and processors of the highest performance class. Combined with a high in-house production depth, including proprietary motherboard production, long-term component availability, extremely flexible configuration and customer-specific adaptations, Beckhoff presents itself today as one of the world's leading Industrial PC manufacturers.
Show more Show less
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Computers |
| Product Name | C6675-0070 | Control cabinet Industrial PC |