The CX5240 is an Embedded PC based on the Intel Atom® x5-E3940 with a clock speed of 1.6 GHz (quad-core) and 8 GB DDR4-RAM. The basic equipment includes two independent, Gigabit-capable Ethernet interfaces as well as four USB 3.0 and one DVI-D interface. A wide range of additional connection options or gateway functions are available thanks to the optional interface and I/O level, which can consist of either E-bus or K-bus terminals and can be fitted ex factory. In addition, a system module or fieldbus module from the CX2000 series can be plugged in via the high-pole connection on the left-hand side of the device. Although the total number of plug-in modules of the type CX2500-xx is limited to one with the CX5200 series, it is possible in this way, for example, to implement two further Gigabit-Ethernet interfaces or four further USB interfaces or a further fieldbus interface. Furthermore, the CX5240 is characterized by an internally electrically isolated power supply unit, built-in 1-second UPS, low power consumption and fanless cooling.
Depending on the installed TwinCAT runtime environment, the CX5240 can be used for the implementation of PLC or PLC /Motion Control projects (with or without visualization). The execution of Motion Control applications with interpolating axis motions is also possible. The extended operating temperature range of -25…+60°C enables application in climatically demanding situations.
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Computers |
| Product Name | CX5240 | Embedded PC with Intel Atom ® x5-E3940 |