CPX27xx for application in hazardous areas, zone 2/22
With the CPX Panel PC series, the proven multi-touch technology of Beckhoff Panel PCs is available in particularly robust versions, complying with the requirements for use in hazardous areas classified zone 2/22. The high level of functionality and excellent build quality ensure the reliability of CPX panels even under harsh environmental conditions. The capacitive touch technology provides the typical convenient operation of all Beckhoff multi-touch panels. The aesthetically pleasing appearance of the panel and the look and feel of the aluminum housing are maintained, making them visual highlights in explosion-proof environments.
Scalable performance
The CPX27xx Panel PCs features an Intel Atom® processor with up to four cores and are available with three different displays in the sizes 15-, 19- and 21.5-inches.
Highest data availability and data security
Due to the fanless structure and the use of a CFast card, the CPX27xx does not contain any rotating components. The CPX27xx comes with a 24 V power supply unit.
Accessibility of the components
Data media and the lithium battery of the system clock are accessible from the rear.
Central EtherCAT control
Due to its two independent Ethernet interfaces the CPX27xx is ideally suited as a compact central processing unit for an EtherCAT control system.
Flexible expansion options
Optionally, a third Ethernet interface and a 2½-inch hard disk/SSD can be integrated instead of the CFast card.
Advantage at the very core: the Beckhoff Industrial PCs
Beckhoff is a pioneer in PC-based automation technology and has been developing and producing its own PC hardware since 1986. The technology know-how that has grown over the past decades is incorporated today into all Beckhoff Industrial PCs. Their principle feature is the use of state-of-the-art components and processors of the highest performance class. Combined with a high in-house production depth, including proprietary motherboard production, long-term component availability, extremely flexible configuration and customer-specific adaptations, Beckhoff presents itself today as one of the world's leading Industrial PC manufacturers.
Show more Show less
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Computers |
| Product Name | CPX27xx-0010 | Fanless multi-touch built-in Panel PC |