The CX5630 is an Embedded PC based on the AMD Ryzen™ R1505G processor with a clock speed of 2.0 GHz (dual-core) and 8 GB DDR4-RAM. The basic equipment includes two independent, 1.0 Gbit-capable Ethernet interfaces as well as four USB 3.0 and one DVI-D interface. A replaceable, industry-standard M.2 SSD (SATA) is used as the boot and storage medium, enabling even faster read and write access and large-volume data handling. The M.2 SSD is easily accessible behind a flap to enable rapid hardware replacement in case of service, even on site.
A wide range of additional connection options or gateway functions are available thanks to the optional interface and I/O level, which can consist of either E-bus or K-bus terminals and can be fitted ex factory. In addition, a system module or fieldbus module from the CX2000 series can be plugged in via the high-pole connection on the left-hand side of the device. Although the total number of plug-in modules of the type CX2500-xxxx is limited to one with the CX5600 series, it is possible in this way, for example, to implement two further Gbit Ethernet interfaces or four further USB interfaces or a further fieldbus interface. Furthermore, the CX5630 is characterized by an internally electrically isolated power supply unit, built-in 1-second UPS, low power consumption and fanless cooling.
The TwinCAT automation software turns the CX5630 system into a high-performance PLC and motion control system that can be used with or without visualization. Both TwinCAT 2 in 32-bit mode and the latest TwinCAT 3 version in 64-bit mode are supported. Continuing support for TwinCAT 2 guarantees investment protection for projects and systems that were or will be created with this 32-bit generation. The extended operating temperature range from -25°C to +60°C allows use in climatically demanding applications.
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Computers |
| Product Name | CX5630 | Embedded PC with AMD Ryzen™ R1505G |