Beckhoff Automation LLC BC9000 | Ethernet TCP/IP Bus Terminal Controller

Description
The BC9000 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. It is an intelligent slave that can be used as a non-central intelligence in the Ethernet system. One unit consists of the Bus Terminal Controller, any number of terminals between 1 and 64, and a bus end terminal. The Bus Terminal Controller is programmed using the TwinCAT 2 programming system according to IEC 61131-3. The configuration/progra mming interface of the BC9000 is used for loading the PLC program. If the software PLC TwinCAT is in use, the PLC program can also be loaded via Ethernet. In the default setting the inputs and outputs of the connected Bus Terminals are assigned to the controller. Each Bus Terminal can be configured in such a way that it exchanges data directly through the fieldbus with the higher-level automation device. Controller for distributed signal processing The BC9000 and BC9050 Bus Terminal Controllers support the operation of all Bus Terminal types. As far as the user is concerned, the inputs and outputs are not handled any differently from the way they are by other coupler series. The information is made available for use as a byte array in the process image of the automation device. The analog and multi-functional Bus Terminals can be adapted to each specific application using the KS2000 configuration set. Depending on the type, the analog Bus Terminals' registers contain temperature ranges, gain values and linearization characteristics. With the KS2000, the required parameters can be set on a PC. The Bus Terminals store settings permanently and in a fail-safe manner. Having the controller (PLC, IPC) carry out the configuration of the Bus Terminals is a further option. The PLC or IPC uses function blocks (FB) to take care of the configuration of all the peripherals during the start-up phase. The controller can, if required, upload the non-centrally generated configuration data in order to manage and store them centrally. This means that it is not necessary to carry out the setting procedure again if a Bus Terminal is exchanged. The controller carries out the desired setting automatically after switching on.
Request a Quote
Description
The BC9000 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. It is an intelligent slave that can be used as a non-central intelligence in the Ethernet system. One unit consists of the Bus Terminal Controller, any number of terminals between 1 and 64, and a bus end terminal. The Bus Terminal Controller is programmed using the TwinCAT 2 programming system according to IEC 61131-3. The configuration/progra mming interface of the BC9000 is used for loading the PLC program. If the software PLC TwinCAT is in use, the PLC program can also be loaded via Ethernet. In the default setting the inputs and outputs of the connected Bus Terminals are assigned to the controller. Each Bus Terminal can be configured in such a way that it exchanges data directly through the fieldbus with the higher-level automation device. Controller for distributed signal processing The BC9000 and BC9050 Bus Terminal Controllers support the operation of all Bus Terminal types. As far as the user is concerned, the inputs and outputs are not handled any differently from the way they are by other coupler series. The information is made available for use as a byte array in the process image of the automation device. The analog and multi-functional Bus Terminals can be adapted to each specific application using the KS2000 configuration set. Depending on the type, the analog Bus Terminals' registers contain temperature ranges, gain values and linearization characteristics. With the KS2000, the required parameters can be set on a PC. The Bus Terminals store settings permanently and in a fail-safe manner. Having the controller (PLC, IPC) carry out the configuration of the Bus Terminals is a further option. The PLC or IPC uses function blocks (FB) to take care of the configuration of all the peripherals during the start-up phase. The controller can, if required, upload the non-centrally generated configuration data in order to manage and store them centrally. This means that it is not necessary to carry out the setting procedure again if a Bus Terminal is exchanged. The controller carries out the desired setting automatically after switching on.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BC9000 | Ethernet TCP/IP Bus Terminal Controller -  - Beckhoff Automation LLC
Savage, MN, United States
BC9000 | Ethernet TCP/IP Bus Terminal Controller
BC9000 | Ethernet TCP/IP Bus Terminal Controller
The BC9000 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. It is an intelligent slave that can be used as a non-central intelligence in the Ethernet system. One unit consists of the Bus Terminal Controller, any number of terminals between 1 and 64, and a bus end terminal. The Bus Terminal Controller is programmed using the TwinCAT 2 programming system according to IEC 61131-3. The configuration/progra mming interface of the BC9000 is used for loading the PLC program. If the software PLC TwinCAT is in use, the PLC program can also be loaded via Ethernet. In the default setting the inputs and outputs of the connected Bus Terminals are assigned to the controller. Each Bus Terminal can be configured in such a way that it exchanges data directly through the fieldbus with the higher-level automation device. Controller for distributed signal processing The BC9000 and BC9050 Bus Terminal Controllers support the operation of all Bus Terminal types. As far as the user is concerned, the inputs and outputs are not handled any differently from the way they are by other coupler series. The information is made available for use as a byte array in the process image of the automation device. The analog and multi-functional Bus Terminals can be adapted to each specific application using the KS2000 configuration set. Depending on the type, the analog Bus Terminals' registers contain temperature ranges, gain values and linearization characteristics. With the KS2000, the required parameters can be set on a PC. The Bus Terminals store settings permanently and in a fail-safe manner. Having the controller (PLC, IPC) carry out the configuration of the Bus Terminals is a further option. The PLC or IPC uses function blocks (FB) to take care of the configuration of all the peripherals during the start-up phase. The controller can, if required, upload the non-centrally generated configuration data in order to manage and store them centrally. This means that it is not necessary to carry out the setting procedure again if a Bus Terminal is exchanged. The controller carries out the desired setting automatically after switching on.

The BC9000 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. It is an intelligent slave that can be used as a non-central intelligence in the Ethernet system. One unit consists of the Bus Terminal Controller, any number of terminals between 1 and 64, and a bus end terminal.

The Bus Terminal Controller is programmed using the TwinCAT 2 programming system according to IEC 61131-3. The configuration/programming interface of the BC9000 is used for loading the PLC program. If the software PLC TwinCAT is in use, the PLC program can also be loaded via Ethernet.

In the default setting the inputs and outputs of the connected Bus Terminals are assigned to the controller. Each Bus Terminal can be configured in such a way that it exchanges data directly through the fieldbus with the higher-level automation device.

Controller for distributed signal processing

The BC9000 and BC9050 Bus Terminal Controllers support the operation of all Bus Terminal types. As far as the user is concerned, the inputs and outputs are not handled any differently from the way they are by other coupler series. The information is made available for use as a byte array in the process image of the automation device.

The analog and multi-functional Bus Terminals can be adapted to each specific application using the KS2000 configuration set. Depending on the type, the analog Bus Terminals' registers contain temperature ranges, gain values and linearization characteristics. With the KS2000, the required parameters can be set on a PC. The Bus Terminals store settings permanently and in a fail-safe manner.

Having the controller (PLC, IPC) carry out the configuration of the Bus Terminals is a further option. The PLC or IPC uses function blocks (FB) to take care of the configuration of all the peripherals during the start-up phase. The controller can, if required, upload the non-centrally generated configuration data in order to manage and store them centrally. This means that it is not necessary to carry out the setting procedure again if a Bus Terminal is exchanged. The controller carries out the desired setting automatically after switching on.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Programmable Automation Controllers (PAC)
Product Name BC9000 | Ethernet TCP/IP Bus Terminal Controller
Device Category PAC Module
Unlock Full Specs
to access all available technical data

Similar Products

BC9050 | Ethernet TCP/IP Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
BC3100 | PROFIBUS Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
BC9020 | Ethernet TCP/IP Economy plus Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
BX3100 | PROFIBUS Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details