Beckhoff Automation LLC BC5250 | DeviceNet ® Compact Bus Terminal Controller

Description
The Bus Terminal Controllers are Bus Couplers with integrated PLC functionality. The “Compact” BC5250 Bus Terminal Controller for DeviceNet® extends the Beckhoff small controller series by a cost-optimized version in a compact housing. The DeviceNet® Controller offers automatic baud rate detection up to 500 kbaud and two address selection switches for address assignment. The Bus Terminal Controller is programmed using the TwinCAT 2 programming system according to IEC 61131-3. The configuration/progra mming interface on the BC5250 is used to load the PLC program. If the software PLC TwinCAT is in use, the PLC program can also be loaded via the fieldbus. The inputs and outputs of the connected Bus Terminals are assigned in the default setting of the PLC. Each Bus Terminal can be configured in such a way that it exchanges data directly through the fieldbus with the higher-level automation device. Similarly, pre-processed data can be exchanged between the Bus Terminal Controller and the higher-level controller via the fieldbus. Controller for distributed signal processing The programming system TwinCAT for the BC5250 operates, independently of the manufacturer, in accordance with IEC 61131-3. The PLC programs can be written in five different programming languages (IL, FBD, LD, SFC, ST). In addition, TwinCAT offers extensive debug functionalities (breakpoint, single step, monitoring, …), which facilitate commissioning. It is also possible to perform adjustment and measurement of the cycle time.
Request a Quote
Description
The Bus Terminal Controllers are Bus Couplers with integrated PLC functionality. The “Compact” BC5250 Bus Terminal Controller for DeviceNet® extends the Beckhoff small controller series by a cost-optimized version in a compact housing. The DeviceNet® Controller offers automatic baud rate detection up to 500 kbaud and two address selection switches for address assignment. The Bus Terminal Controller is programmed using the TwinCAT 2 programming system according to IEC 61131-3. The configuration/progra mming interface on the BC5250 is used to load the PLC program. If the software PLC TwinCAT is in use, the PLC program can also be loaded via the fieldbus. The inputs and outputs of the connected Bus Terminals are assigned in the default setting of the PLC. Each Bus Terminal can be configured in such a way that it exchanges data directly through the fieldbus with the higher-level automation device. Similarly, pre-processed data can be exchanged between the Bus Terminal Controller and the higher-level controller via the fieldbus. Controller for distributed signal processing The programming system TwinCAT for the BC5250 operates, independently of the manufacturer, in accordance with IEC 61131-3. The PLC programs can be written in five different programming languages (IL, FBD, LD, SFC, ST). In addition, TwinCAT offers extensive debug functionalities (breakpoint, single step, monitoring, …), which facilitate commissioning. It is also possible to perform adjustment and measurement of the cycle time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BC5250 | DeviceNet ® Compact Bus Terminal Controller -  - Beckhoff Automation LLC
Savage, MN, United States
BC5250 | DeviceNet ® Compact Bus Terminal Controller
BC5250 | DeviceNet ® Compact Bus Terminal Controller
The Bus Terminal Controllers are Bus Couplers with integrated PLC functionality. The “Compact” BC5250 Bus Terminal Controller for DeviceNet® extends the Beckhoff small controller series by a cost-optimized version in a compact housing. The DeviceNet® Controller offers automatic baud rate detection up to 500 kbaud and two address selection switches for address assignment. The Bus Terminal Controller is programmed using the TwinCAT 2 programming system according to IEC 61131-3. The configuration/progra mming interface on the BC5250 is used to load the PLC program. If the software PLC TwinCAT is in use, the PLC program can also be loaded via the fieldbus. The inputs and outputs of the connected Bus Terminals are assigned in the default setting of the PLC. Each Bus Terminal can be configured in such a way that it exchanges data directly through the fieldbus with the higher-level automation device. Similarly, pre-processed data can be exchanged between the Bus Terminal Controller and the higher-level controller via the fieldbus. Controller for distributed signal processing The programming system TwinCAT for the BC5250 operates, independently of the manufacturer, in accordance with IEC 61131-3. The PLC programs can be written in five different programming languages (IL, FBD, LD, SFC, ST). In addition, TwinCAT offers extensive debug functionalities (breakpoint, single step, monitoring, …), which facilitate commissioning. It is also possible to perform adjustment and measurement of the cycle time.

The Bus Terminal Controllers are Bus Couplers with integrated PLC functionality. The “Compact” BC5250 Bus Terminal Controller for DeviceNet® extends the Beckhoff small controller series by a cost-optimized version in a compact housing. The DeviceNet® Controller offers automatic baud rate detection up to 500 kbaud and two address selection switches for address assignment.

The Bus Terminal Controller is programmed using the TwinCAT 2 programming system according to IEC 61131-3. The configuration/programming interface on the BC5250 is used to load the PLC program. If the software PLC TwinCAT is in use, the PLC program can also be loaded via the fieldbus. The inputs and outputs of the connected Bus Terminals are assigned in the default setting of the PLC. Each Bus Terminal can be configured in such a way that it exchanges data directly through the fieldbus with the higher-level automation device. Similarly, pre-processed data can be exchanged between the Bus Terminal Controller and the higher-level controller via the fieldbus.

Controller for distributed signal processing

The programming system TwinCAT for the BC5250 operates, independently of the manufacturer, in accordance with IEC 61131-3. The PLC programs can be written in five different programming languages (IL, FBD, LD, SFC, ST). In addition, TwinCAT offers extensive debug functionalities (breakpoint, single step, monitoring, …), which facilitate commissioning. It is also possible to perform adjustment and measurement of the cycle time.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Programmable Automation Controllers (PAC)
Product Name BC5250 | DeviceNet ® Compact Bus Terminal Controller
Device Category PAC Module
Unlock Full Specs
to access all available technical data

Similar Products

BC3100 | PROFIBUS Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
BC7300 | Modbus Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
BC9000 | Ethernet TCP/IP Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
BC9100 | Ethernet TCP/IP Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details