Baumer Ltd. Direct Reading Gas Filled Thermometers TSS63

Description
Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.
Description
Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Gas Filled Thermometers - TSS63 - Baumer Ltd.
Southington, CT, USA
Direct Reading Gas Filled Thermometers
TSS63
Direct Reading Gas Filled Thermometers TSS63
Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.

Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long.

Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.

Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Industrial Thermometers
Product Number TSS63
Product Name Direct Reading Gas Filled Thermometers
Thermometer Type Liquid or Gas Actuated (Vapor-Tension)
Unlock Full Specs
to access all available technical data

Similar Products

Short-Wavelength Non-Contact Infrared Furnace Thermometer - DTT - Drawing Tower - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 800 to 2600 C (1472 to 4712 F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Sanitary application thermometer - SensyTemp TSHY - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 250 C (-58 to 482 F)
View Details