ASRaymond 90° Torsion Spring TSP-150

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .288 in, with a leg length from the centre of 1.000 in and a torque of .820 PSI. Has a Left Hand wind direction and a recommended mandrel size of .172 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .288 in, with a leg length from the centre of 1.000 in and a torque of .820 PSI. Has a Left Hand wind direction and a recommended mandrel size of .172 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-150 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-150
90° Torsion Spring TSP-150
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .288 in, with a leg length from the centre of 1.000 in and a torque of .820 PSI. Has a Left Hand wind direction and a recommended mandrel size of .172 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .288 in, with a leg length from the centre of 1.000 in and a torque of .820 PSI. Has a Left Hand wind direction and a recommended mandrel size of .172 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-150
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

302 Stainless Steel Anti-Backlash Torsion spring with 0.045
Specs
O.D. 1 inch (25.4 mm)
Wire Diameter 0.0450 inch (1.14 mm)
Spring Rate 0.0400 in-lb/deg (0.0753 mN-m/arcmin)
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Spring - T051-180-344 - ASRaymond
Specs
Units English
O.D. 0.5560 inch (14.12 mm)
Wire Diameter 0.0510 inch (1.3 mm)
View Details
Torsion Spring - TDD-025-135-S-L - D.R. Templeman Company (The)
D.R. Templeman Company (The)
Specs
Units English
I.D. 0.2900 inch (7.37 mm)
O.D. 0.3400 inch (8.64 mm)
View Details